STMicroelectronics, Inc. Single FETs, MOSFETs STI300N4F6

Description
N-Channel 40V 160A (Tc) 300W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet
Description
N-Channel 40V 160A (Tc) 300W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13648-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13648-5-ND
Single FETs, MOSFETs 497-13648-5-ND
N-Channel 40V 160A (Tc) 300W (Tc) Through Hole I2PAK (TO-262)

N-Channel 40V 160A (Tc) 300W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278136-STI300N4F6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278136-STI300N4F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278136-STI300N4F6
Win Source Part Number: 1278136-STI300N4F6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: DeepGATE™, STripFET™ VI Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 160A (Tc) Rds On (Max) @ Id, Vgs: 2.2mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: I2PAK (TO-262) Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13648-5,497-136 48-5 Base Product Number: STI300 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278136-STI300N4F6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: DeepGATE™, STripFET™ VI
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 160A (Tc)
Rds On (Max) @ Id, Vgs: 2.2mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK (TO-262)
Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13648-5,497-13648-5
Base Product Number: STI300
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI300N4F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI300N4F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI300N4F6
MOSFET N CH 40V 160A I2PAK

MOSFET N CH 40V 160A I2PAK

Supplier's Site
Single FETs, MOSFETs - STI300N4F6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STI300N4F6
Single FETs, MOSFETs STI300N4F6
MOSFET N CH 40V 160A I2PAK

MOSFET N CH 40V 160A I2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40 V 1.4 mOhm 160A I2PAK STripFET

MOSFET N-Ch 40 V 1.4 mOhm 160A I2PAK STripFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13648-5-ND 1278136-STI300N4F6 STI300N4F6 STI300N4F6 STI300N4F6
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3 TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I²Pak, TO-262AA
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data