STMicroelectronics, Inc. Single FETs, MOSFETs STP16N65M5

Description
N-Channel 650V 12A (Tc) 90W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 12A (Tc) 90W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8788-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8788-5-ND
Single FETs, MOSFETs 497-8788-5-ND
N-Channel 650V 12A (Tc) 90W (Tc) Through Hole TO-220

N-Channel 650V 12A (Tc) 90W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16N65M5 - 037367-STP16N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16N65M5
037367-STP16N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16N65M5 037367-STP16N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 037367-STP16N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1250pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 299 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037367-STP16N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1250pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 299 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 12A 0.230 Ohm TO-220 MOSFET Transistor
278-STP16N65M5
650V 12A 0.230 Ohm TO-220 MOSFET Transistor 278-STP16N65M5
650V 12A N-CH MOSFET TO-220 0.230 Ohm Product overview: STP16N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A, 0.230 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, 0.230 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16N65M5 can be used for catalog matching and distributor lookup.

650V 12A N-CH MOSFET TO-220 0.230 Ohm Product overview: STP16N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A, 0.230 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, 0.230 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP16N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650 Volt 12 Amp

MOSFET N-Ch 650 Volt 12 Amp

Buy Now Datasheet
Single FETs, MOSFETs - STP16N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP16N65M5
Single FETs, MOSFETs STP16N65M5
MOSFET N-CH 650V 12A TO220-3

MOSFET N-CH 650V 12A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP16N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP16N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP16N65M5
MOSFET N-CH 650V 12A TO220-3

MOSFET N-CH 650V 12A TO220-3

Supplier's Site
Mosfet, N Ch, 650V, 12A, To-220; Channel Type Stmicroelectronics - 09R6081 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 650V, 12A, To-220; Channel Type Stmicroelectronics
09R6081
Mosfet, N Ch, 650V, 12A, To-220; Channel Type Stmicroelectronics 09R6081
MOSFET, N CH, 650V, 12A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 650V, 12A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-8788-5-ND 037367-STP16N65M5 278-STP16N65M5 STP16N65M5 STP16N65M5 STP16N65M5 09R6081
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP16N65M5 650V 12A 0.230 Ohm TO-220 MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 650V, 12A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
V(BR)DSS 650 volts 650 volts
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts
Unlock Full Specs
to access all available technical data