STMicroelectronics, Inc. Single FETs, MOSFETs STL7N80K5

Description
N-Channel 800V 3.6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 800V 3.6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14059-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14059-1-ND
Single FETs, MOSFETs 497-14059-1-ND
N-Channel 800V 3.6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 800V 3.6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14059-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14059-2-ND
Single FETs, MOSFETs 497-14059-2-ND
N-Channel 800V 3.6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 800V 3.6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-14059-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14059-6-ND
Single FETs, MOSFETs 497-14059-6-ND
N-Channel 800V 3.6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 800V 3.6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
800V 3.6A 1.2 Ohm PowerFLAT MOSFET Transistor
278-STL7N80K5
800V 3.6A 1.2 Ohm PowerFLAT MOSFET Transistor 278-STL7N80K5
800V N-CH MOSFET, 3.6A, 1.2 Ohm, PowerFLAT 5x6 VHV Product overview: STL7N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.6A, 1.2 Ohm, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3.6A, 1.2 Ohm, PowerFLAT, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7N80K5 can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 3.6A, 1.2 Ohm, PowerFLAT 5x6 VHV Product overview: STL7N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.6A, 1.2 Ohm, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3.6A, 1.2 Ohm, PowerFLAT, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N80K5 - 898102-STL7N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N80K5
898102-STL7N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N80K5 898102-STL7N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 898102-STL7N80K5 Series: SuperMESH5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 3.6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL7N80 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-14059-1, -497-14059-2, 497-14059-2, 497-14059-1, 497-14059-6, -497-14059-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898102-STL7N80K5
Series: SuperMESH5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 3.6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL7N80
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-14059-1, -497-14059-2, 497-14059-2, 497-14059-1, 497-14059-6, -497-14059-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800V .95Ohm typ 3.6A Zener-protected

MOSFET N-Ch 800V .95Ohm typ 3.6A Zener-protected

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL7N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL7N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL7N80K5
MOSFET N-CH 800V 3.6A POWERFLAT

MOSFET N-CH 800V 3.6A POWERFLAT

Supplier's Site
Single FETs, MOSFETs - STL7N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL7N80K5
Single FETs, MOSFETs STL7N80K5
MOSFET N-CH 800V 3.6A POWERFLAT

MOSFET N-CH 800V 3.6A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-14059-1-ND 278-STL7N80K5 898102-STL7N80K5 STL7N80K5 STL7N80K5 STL7N80K5
Product Name Single FETs, MOSFETs 800V 3.6A 1.2 Ohm PowerFLAT MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N80K5 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) 8-PowerVDFN 8-PowerVDFN
PD 42000 milliwatts 42000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data