Manufacturer: STMicroelectronics
Win Source Part Number: 038501-STP11NK40ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 930pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
400V 9A N-CH MOSFET TO-220FP 0.55 Ohm Product overview: STP11NK40ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 9A, 0.55 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 9A, 0.55 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11NK40ZFP can be used for catalog matching and distributor lookup.
N-Channel 400V 9A (Tc) 30W (Tc) Through Hole TO-220FP
MOSFET N-CH 400V 9A TO220FP
MOSFET N-CH 400V 9A TO220FP
MOSFET, N, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:30W RoHS Compliant: Yes
MOSFET N-Ch, 400V-0.49ohms Zener SuperMESH 9A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 038501-STP11NK40ZFP | 278-STP11NK40ZFP | 7146787 | 7146787P | 497-12603-5-ND | STP11NK40ZFP | STP11NK40ZFP | 26M3667 | STP11NK40ZFP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP11NK40ZFP | 400V 9A 0.55 Ohm MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N, To-220Fp; Channel Type Stmicroelectronics | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 400 volts | 400 volts | |||||||
| PD | 30000 milliwatts | 30000 milliwatts | 30000 milliwatts | 30000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | TO-220; SOT3; TO-220FP | TO-220; To-220fp | TO-220; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3; TO-220 |