STMicroelectronics, Inc. Single Bipolar Transistors STN9360

Description
Bipolar (BJT) Transistor PNP 600V 500mA 1.6W Surface Mount SOT-223
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 600V 500mA 1.6W Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-13429-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-13429-6-ND
Single Bipolar Transistors 497-13429-6-ND
Bipolar (BJT) Transistor PNP 600V 500mA 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 600V 500mA 1.6W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 497-13429-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-13429-2-ND
Single Bipolar Transistors 497-13429-2-ND
Bipolar (BJT) Transistor PNP 600V 500mA 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 600V 500mA 1.6W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 497-13429-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-13429-1-ND
Single Bipolar Transistors 497-13429-1-ND
Bipolar (BJT) Transistor PNP 600V 500mA 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 600V 500mA 1.6W Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - STN9360 - 1261640-STN9360 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STN9360
1261640-STN9360
TRANSISTORS - Transistors (BJT) - Single - STN9360 1261640-STN9360
Manufacturer: STMicroelectronics Win Source Part Number: 1261640-STN9360 Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 1.6W Transistor Type: PNP Family Name: STN9360 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 600V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 10mA, 100mA Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 20mA, 5V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261640-STN9360
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1.6W
Transistor Type: PNP
Family Name: STN9360
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-223
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 20mA, 5V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 600V 0.5A Bipolar Transistor
276-STN9360
SMD 600V 0.5A Bipolar Transistor 276-STN9360
PNP BJT 600V 0.5A SOT-223 Surface Mount Transistor Product overview: STN9360 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 600V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN9360 can be used for catalog matching and distributor lookup.

PNP BJT 600V 0.5A SOT-223 Surface Mount Transistor Product overview: STN9360 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 600V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN9360 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 9172741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
9172741
Bipolar Transistors 9172741
Transistor PNP 600V 500mA Fast SOT-223

Transistor PNP 600V 500mA Fast SOT-223

Supplier's Site
Trans GP BJT PNP 600V 0.5A 4-Pin(3+Tab) SOT-223 T/R - 761-STN9360 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 600V 0.5A 4-Pin(3+Tab) SOT-223 T/R
761-STN9360
Trans GP BJT PNP 600V 0.5A 4-Pin(3+Tab) SOT-223 T/R 761-STN9360
Trans GP BJT PNP 600V 0.5A 4-Pin(3+Tab) SOT-223 T/R

Trans GP BJT PNP 600V 0.5A 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site
Transistor, Bipol, Pnp, -600V, Sot-223-4; Transistor Polarity Stmicroelectronics - 98Y2485 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -600V, Sot-223-4; Transistor Polarity Stmicroelectronics
98Y2485
Transistor, Bipol, Pnp, -600V, Sot-223-4; Transistor Polarity Stmicroelectronics 98Y2485
TRANSISTOR, BIPOL, PNP, -600V, SOT-223-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:600V; Continuous Collector Current:500mA; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -600V, SOT-223-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:600V; Continuous Collector Current:500mA; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
STN9360
Bipolar Transistors - BJT STN9360
Bipolar Transistors - BJT Hi Vltg fast-switch PNP pwr transistor

Bipolar Transistors - BJT Hi Vltg fast-switch PNP pwr transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STN9360 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STN9360
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STN9360
TRANS PNP 600V 0.5A SOT223

TRANS PNP 600V 0.5A SOT223

Supplier's Site
Single Bipolar Transistors - STN9360 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
STN9360
Single Bipolar Transistors STN9360
TRANS PNP 600V 0.5A SOT223

TRANS PNP 600V 0.5A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-13429-6-ND 1261640-STN9360 276-STN9360 9172741 761-STN9360 98Y2485 STN9360 STN9360 STN9360
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - STN9360 SMD 600V 0.5A Bipolar Transistor Bipolar Transistors Trans GP BJT PNP 600V 0.5A 4-Pin(3+Tab) SOT-223 T/R Transistor, Bipol, Pnp, -600V, Sot-223-4; Transistor Polarity Stmicroelectronics Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP PNP PNP; PNP PNP PNP; PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3 SOT223; Sot-223 TO-3; SOT223 SOT223; TO-261-4, TO-261AA
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ 150 C (302 F) -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Power Gain 120 dB
Unlock Full Specs
to access all available technical data