STMicroelectronics, Inc. N-Channel 60 V 10 mOhm 11 A MOSFET Transistor STL11N6F7

Description
N-channel 60 V, 10 mOhm typ., 11 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL11N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 10 mOhm, 11 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 10 mOhm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N6F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 60 V, 10 mOhm typ., 11 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL11N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 10 mOhm, 11 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 10 mOhm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N6F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60 V 10 mOhm 11 A MOSFET Transistor
278-STL11N6F7
N-Channel 60 V 10 mOhm 11 A MOSFET Transistor 278-STL11N6F7
N-channel 60 V, 10 mOhm typ., 11 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL11N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 10 mOhm, 11 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 10 mOhm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 10 mOhm typ., 11 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL11N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 10 mOhm, 11 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 10 mOhm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N6F7 - 898063-STL11N6F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N6F7
898063-STL11N6F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N6F7 898063-STL11N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 898063-STL11N6F7 Series: STripFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 11A (Ta) 2.9W (Ta), 48W (Tc) Surface Mount PowerFlat™ (3.3x3.3) Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Obsolete Family Name: STL11 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16501-6, 497-16501-2, 497-16501-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898063-STL11N6F7
Series: STripFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 11A (Ta) 2.9W (Ta), 48W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STL11
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16501-6, 497-16501-2, 497-16501-1

Buy Now Datasheet
Single FETs, MOSFETs - 497-16501-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16501-2-ND
Single FETs, MOSFETs 497-16501-2-ND
N-Channel 60V 11A (Ta) 2.9W (Ta), 48W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 60V 11A (Ta) 2.9W (Ta), 48W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 10 mOhm typ., 11 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package

MOSFET N-channel 60 V, 10 mOhm typ., 11 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL11N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL11N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL11N6F7
MOSFET N-CH 60V 11A POWERFLAT

MOSFET N-CH 60V 11A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL11N6F7 898063-STL11N6F7 497-16501-2-ND STL11N6F7 STL11N6F7
Product Name N-Channel 60 V 10 mOhm 11 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N6F7 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data