STMicroelectronics, Inc. Single FETs, MOSFETs STP12NM50

Description
N-Channel 500V 12A (Tc) 160W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 500V 12A (Tc) 160W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2666-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2666-5-ND
Single FETs, MOSFETs 497-2666-5-ND
N-Channel 500V 12A (Tc) 160W (Tc) Through Hole TO-220

N-Channel 500V 12A (Tc) 160W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
500V 12A TO-220 MOSFET Transistor
278-STP12NM50
500V 12A TO-220 MOSFET Transistor 278-STP12NM50
500V 12A N-CH MOSFET TO-220 Product overview: STP12NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12NM50 can be used for catalog matching and distributor lookup.

500V 12A N-CH MOSFET TO-220 Product overview: STP12NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP12NM50 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NM50 - 083677-STP12NM50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NM50
083677-STP12NM50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NM50 083677-STP12NM50
Manufacturer: STMicroelectronics Win Source Part Number: 083677-STP12NM50 Family Name: STP12NM50 Alternative Parts (Cross-Reference): FDP18N50; MDP18N50TH; IRFB17N50LPBF; MDP18N50GTH; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 083677-STP12NM50
Family Name: STP12NM50
Alternative Parts (Cross-Reference): FDP18N50; MDP18N50TH; IRFB17N50LPBF; MDP18N50GTH;
Introduction Date: May 10, 2000
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
MOSFETs - 4192197 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4192197
MOSFETs 4192197
MOSFET N-Channel 500V 12A TO220

MOSFET N-Channel 500V 12A TO220

Supplier's Site
MOSFETs - 4192197P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4192197P
MOSFETs 4192197P
MOSFET N-Channel 500V 12A TO220

MOSFET N-Channel 500V 12A TO220

Supplier's Site
MOSFETs - 9206682 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206682
MOSFETs 9206682
MOSFET N-Channel 500V 12A TO220

MOSFET N-Channel 500V 12A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 12 Amp

MOSFET N-Ch 500 Volt 12 Amp

Buy Now Datasheet
Single FETs, MOSFETs - STP12NM50 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP12NM50
Single FETs, MOSFETs STP12NM50
MOSFET N-CH 500V 12A TO220AB

MOSFET N-CH 500V 12A TO220AB

Supplier's Site Datasheet
N Channel Mosfet, 550V, 12A, To-220; Channel Type Stmicroelectronics - 89K1609 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 550V, 12A, To-220; Channel Type Stmicroelectronics
89K1609
N Channel Mosfet, 550V, 12A, To-220; Channel Type Stmicroelectronics 89K1609
N CHANNEL MOSFET, 550V, 12A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:550V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 550V, 12A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:550V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 12 A, 550 V, 350 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 26M3671 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 12 A, 550 V, 350 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
26M3671
Mosfet Transistor, N Channel, 12 A, 550 V, 350 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 26M3671
MOSFET Transistor, N Channel, 12 A, 550 V, 350 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 12 A, 550 V, 350 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Transistor - 16463181 - Radwell International
Willingboro, NJ, United States
Transistor
16463181
Transistor 16463181
MOSFET, N CHANNEL, THROUGH HOLE, 550 V, 12 AMP, 0.35 OHM. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, THROUGH HOLE, 550 V, 12 AMP, 0.35 OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP12NM50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP12NM50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP12NM50
MOSFET N-CH 500V 12A TO220AB

MOSFET N-CH 500V 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 497-2666-5-ND 278-STP12NM50 083677-STP12NM50 4192197 4192197P STP12NM50 STP12NM50 89K1609 26M3671 16463181 STP12NM50
Product Name Single FETs, MOSFETs 500V 12A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP12NM50 MOSFETs MOSFETs MOSFET Single FETs, MOSFETs N Channel Mosfet, 550V, 12A, To-220; Channel Type Stmicroelectronics Mosfet Transistor, N Channel, 12 A, 550 V, 350 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-3 TO-220; TO-220-3
PD 160000 milliwatts 160000 milliwatts
TJ -65 C (-85 F) -65 to 150 C (-85 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data