STMicroelectronics, Inc. Single FETs, MOSFETs STP11NM60ND

Description
N-Channel 600V 10A (Tc) 90W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 10A (Tc) 90W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-8442-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8442-5-ND
Single FETs, MOSFETs 497-8442-5-ND
N-Channel 600V 10A (Tc) 90W (Tc) Through Hole TO-220

N-Channel 600V 10A (Tc) 90W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 10A TO-220 MOSFET Transistor
278-STP11NM60ND
N-Channel 600V 10A TO-220 MOSFET Transistor 278-STP11NM60ND
600V 10A N-Channel MOSFET TO-220 Product overview: STP11NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11NM60ND can be used for catalog matching and distributor lookup.

600V 10A N-Channel MOSFET TO-220 Product overview: STP11NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7609982P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609982P
MOSFETs 7609982P
MOSFET N-Channel 600V 10A TO220

MOSFET N-Channel 600V 10A TO220

Supplier's Site
MOSFETs - 1687485 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687485
MOSFETs 1687485
MOSFET N-Channel 600V 10A TO220

MOSFET N-Channel 600V 10A TO220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP11NM60ND - 005204-STP11NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP11NM60ND
005204-STP11NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP11NM60ND 005204-STP11NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 005204-STP11NM60ND Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 850pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 450 mOhm @ 5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 005204-STP11NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 850pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 450 mOhm @ 5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600V, 10A FDMesh II

MOSFET N-channel 600V, 10A FDMesh II

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP11NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP11NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP11NM60ND
MOSFET N-CH 600V 10A TO220AB

MOSFET N-CH 600V 10A TO220AB

Supplier's Site
Single FETs, MOSFETs - STP11NM60ND - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP11NM60ND
Single FETs, MOSFETs STP11NM60ND
MOSFET N-CH 600V 10A TO220AB

MOSFET N-CH 600V 10A TO220AB

Supplier's Site
Power Mosfet, N Channel, 10 A, 600 V, 0.37 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 94T3451 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 10 A, 600 V, 0.37 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
94T3451
Power Mosfet, N Channel, 10 A, 600 V, 0.37 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 94T3451
Power MOSFET, N Channel, 10 A, 600 V, 0.37 ohm, 10 V, 4 V RoHS Compliant: Yes

Power MOSFET, N Channel, 10 A, 600 V, 0.37 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
N Channel Power Mosfet, Fdmesh, 600V, 10A, To-220; Channel Type Stmicroelectronics - 57P1857 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Power Mosfet, Fdmesh, 600V, 10A, To-220; Channel Type Stmicroelectronics
57P1857
N Channel Power Mosfet, Fdmesh, 600V, 10A, To-220; Channel Type Stmicroelectronics 57P1857
N CHANNEL POWER MOSFET, FDmesh, 600V, 10A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:90W; MSL:- RoHS Compliant: Yes

N CHANNEL POWER MOSFET, FDmesh, 600V, 10A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:90W; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Power MOSFET
Product Number 497-8442-5-ND 278-STP11NM60ND 7609982P 1687485 005204-STP11NM60ND STP11NM60ND STP11NM60ND STP11NM60ND 94T3451 57P1857
Product Name Single FETs, MOSFETs N-Channel 600V 10A TO-220 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP11NM60ND MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Power Mosfet, N Channel, 10 A, 600 V, 0.37 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics N Channel Power Mosfet, Fdmesh, 600V, 10A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-220 TO-220; To-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3 TO-3; TO-220
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts 90000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data