STMicroelectronics, Inc. 700V 8.6A 0.85ohm TO-220 MOSFET Transistor STP10NK70Z

Description
700V 8.6A N-CH MOSFET, 0.85ohm, TO-220 Power Transistor Product overview: STP10NK70Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8.6A, 0.85ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 8.6A, 0.85ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NK70Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
700V 8.6A N-CH MOSFET, 0.85ohm, TO-220 Power Transistor Product overview: STP10NK70Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8.6A, 0.85ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 8.6A, 0.85ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NK70Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 8.6A 0.85ohm TO-220 MOSFET Transistor
278-STP10NK70Z
700V 8.6A 0.85ohm TO-220 MOSFET Transistor 278-STP10NK70Z
700V 8.6A N-CH MOSFET, 0.85ohm, TO-220 Power Transistor Product overview: STP10NK70Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8.6A, 0.85ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 8.6A, 0.85ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NK70Z can be used for catalog matching and distributor lookup.

700V 8.6A N-CH MOSFET, 0.85ohm, TO-220 Power Transistor Product overview: STP10NK70Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8.6A, 0.85ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 8.6A, 0.85ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NK70Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK70Z - 037272-STP10NK70Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK70Z
037272-STP10NK70Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK70Z 037272-STP10NK70Z
Manufacturer: STMicroelectronics Win Source Part Number: 037272-STP10NK70Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 8.6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 2000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 4.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037272-STP10NK70Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 8.6A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 2000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 4.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-5893-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5893-5-ND
Single FETs, MOSFETs 497-5893-5-ND
N-Channel 700V 8.6A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 700V 8.6A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP10NK70Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP10NK70Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP10NK70Z
MOSFET N-CH 700V 8.6A TO220AB

MOSFET N-CH 700V 8.6A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STP10NK70Z 037272-STP10NK70Z 497-5893-5-ND STP10NK70Z
Product Name 700V 8.6A 0.85ohm TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP10NK70Z Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 150000 milliwatts 35000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
30V 6.9A MOSFET Transistor - 289-AUIRF7313Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers