STMicroelectronics, Inc. Single FETs, MOSFETs STL11N65M5

Description
N-Channel 650V 8.5A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5)
Request a Quote Datasheet
Description
N-Channel 650V 8.5A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15261-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15261-6-ND
Single FETs, MOSFETs 497-15261-6-ND
N-Channel 650V 8.5A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5)

N-Channel 650V 8.5A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15261-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15261-1-ND
Single FETs, MOSFETs 497-15261-1-ND
N-Channel 650V 8.5A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5)

N-Channel 650V 8.5A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - 497-15261-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15261-2-ND
Single FETs, MOSFETs 497-15261-2-ND
N-Channel 650V 8.5A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5)

N-Channel 650V 8.5A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N65M5 - 898062-STL11N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N65M5
898062-STL11N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N65M5 898062-STL11N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 898062-STL11N65M5 Series: MDmesh™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 8.5A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL11 Categories: Discrete Semiconductor Products Case / Package: PowerFLAT™ (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15261-2, 497-15261-1, 497-15261-6, STL11N65M5-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898062-STL11N65M5
Series: MDmesh™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 8.5A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL11
Categories: Discrete Semiconductor Products
Case / Package: PowerFLAT™ (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15261-2, 497-15261-1, 497-15261-6, STL11N65M5-ND

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.475 Ohm 8.5 A MOSFET Transistor
278-STL11N65M5
N-Channel 650 V 0.475 Ohm 8.5 A MOSFET Transistor 278-STL11N65M5
N-channel 650 V, 0.475 Ohm typ., 8.5 A MDmesh M5 Power MOSFET in a PowerFLAT 5x5 HV package Product overview: STL11N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.475 Ohm, 8.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.475 Ohm, 8.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N65M5 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.475 Ohm typ., 8.5 A MDmesh M5 Power MOSFET in a PowerFLAT 5x5 HV package Product overview: STL11N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.475 Ohm, 8.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.475 Ohm, 8.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL11N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STL11N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL11N65M5
Single FETs, MOSFETs STL11N65M5
MOSFET N-CH 650V 8.5A POWERFLAT

MOSFET N-CH 650V 8.5A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.475 Ohm typ., 8.5 A MDmesh M5 Power MOSFET in a PowerFLAT 5x5 HV package

MOSFET N-channel 650 V, 0.475 Ohm typ., 8.5 A MDmesh M5 Power MOSFET in a PowerFLAT 5x5 HV package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL11N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL11N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL11N65M5
MOSFET N-CH 650V 8.5A POWERFLAT

MOSFET N-CH 650V 8.5A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15261-6-ND 898062-STL11N65M5 278-STL11N65M5 STL11N65M5 STL11N65M5 STL11N65M5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL11N65M5 N-Channel 650 V 0.475 Ohm 8.5 A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFLAT™ (5x5) 8-PowerVDFN 8-PowerVDFN
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data