STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH320N4F6-6 STH320N4F6-6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898017-STH320N4F6-6 Series: Automotive, AEC-Q101, DeepGATE™, STripFET™ VI Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 200A (Tc) 300W (Tc) Surface Mount H2PAK-6 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: STH320 Categories: Discrete Semiconductor Products Case / Package: H2PAK-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-13838-1, 497-13838-6, 497-13838-1, 497-13838-2, -497-13838-6, -497-13838-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898017-STH320N4F6-6 Series: Automotive, AEC-Q101, DeepGATE™, STripFET™ VI Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 200A (Tc) 300W (Tc) Surface Mount H2PAK-6 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: STH320 Categories: Discrete Semiconductor Products Case / Package: H2PAK-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-13838-1, 497-13838-6, 497-13838-1, 497-13838-2, -497-13838-6, -497-13838-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH320N4F6-6 - 898017-STH320N4F6-6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH320N4F6-6
898017-STH320N4F6-6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH320N4F6-6 898017-STH320N4F6-6
Manufacturer: STMicroelectronics Win Source Part Number: 898017-STH320N4F6-6 Series: Automotive, AEC-Q101, DeepGATE™, STripFET™ VI Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 200A (Tc) 300W (Tc) Surface Mount H2PAK-6 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: STH320 Categories: Discrete Semiconductor Products Case / Package: H2PAK-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-13838-1, 497-13838-6, 497-13838-1, 497-13838-2, -497-13838-6, -497-13838-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898017-STH320N4F6-6
Series: Automotive, AEC-Q101, DeepGATE™, STripFET™ VI
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 200A (Tc) 300W (Tc) Surface Mount H2PAK-6
Package: TO-263-7, D2Pak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: STH320
Categories: Discrete Semiconductor Products
Case / Package: H2PAK-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-13838-1, 497-13838-6, 497-13838-1, 497-13838-2, -497-13838-6, -497-13838-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-13838-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13838-2-ND
Single FETs, MOSFETs 497-13838-2-ND
N-Channel 40V 200A (Tc) 300W (Tc) Surface Mount H2PAK-6

N-Channel 40V 200A (Tc) 300W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-13838-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13838-1-ND
Single FETs, MOSFETs 497-13838-1-ND
N-Channel 40V 200A (Tc) 300W (Tc) Surface Mount H2PAK-6

N-Channel 40V 200A (Tc) 300W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Single FETs, MOSFETs - 497-13838-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13838-6-ND
Single FETs, MOSFETs 497-13838-6-ND
N-Channel 40V 200A (Tc) 300W (Tc) Surface Mount H2PAK-6

N-Channel 40V 200A (Tc) 300W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Singapore, Singapore
40V 1.1mOhm 200A MOSFET Transistor
278-STH320N4F6-6
40V 1.1mOhm 200A MOSFET Transistor 278-STH320N4F6-6
N-Ch 40V 1.1mOhm 200A Power MOSFET TO-263-7 Product overview: STH320N4F6-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.1mOhm, 200A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.1mOhm, 200A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH320N4F6-6 can be used for catalog matching and distributor lookup.

N-Ch 40V 1.1mOhm 200A Power MOSFET TO-263-7 Product overview: STH320N4F6-6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.1mOhm, 200A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1.1mOhm, 200A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH320N4F6-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH320N4F6-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH320N4F6-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH320N4F6-6
MOSFET N-CH 40V 200A H2PAK-6

MOSFET N-CH 40V 200A H2PAK-6

Supplier's Site
Single FETs, MOSFETs - STH320N4F6-6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH320N4F6-6
Single FETs, MOSFETs STH320N4F6-6
MOSFET N-CH 40V 200A H2PAK-6

MOSFET N-CH 40V 200A H2PAK-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 898017-STH320N4F6-6 497-13838-2-ND 278-STH320N4F6-6 STH320N4F6-6 STH320N4F6-6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH320N4F6-6 Single FETs, MOSFETs 40V 1.1mOhm 200A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; H2PAK-6 TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D²Pak (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
PD 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44Z - 1020789-AUIRFZ44Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 80000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details