STMicroelectronics, Inc. Automotive N-Channel Dual 40 V MOSFET Transistor STL76DN4LF7AG

Description
Automotive-grade dual N-channel 40 V, 5 mOhm typ., 40 A STripFET F7 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL76DN4LF7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 40 V, 5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL76DN4LF7AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade dual N-channel 40 V, 5 mOhm typ., 40 A STripFET F7 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL76DN4LF7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 40 V, 5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL76DN4LF7AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel Dual 40 V MOSFET Transistor
289-STL76DN4LF7AG
Automotive N-Channel Dual 40 V MOSFET Transistor 289-STL76DN4LF7AG
Automotive-grade dual N-channel 40 V, 5 mOhm typ., 40 A STripFET F7 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL76DN4LF7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 40 V, 5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL76DN4LF7AG can be used for catalog matching and distributor lookup.

Automotive-grade dual N-channel 40 V, 5 mOhm typ., 40 A STripFET F7 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL76DN4LF7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 40 V, 5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL76DN4LF7AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL76DN4LF7AG - 935450-STL76DN4LF7AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL76DN4LF7AG
935450-STL76DN4LF7AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL76DN4LF7AG 935450-STL76DN4LF7AG
Manufacturer: STMicroelectronics Win Source Part Number: 935450-STL76DN4LF7AG Series: Automotive, AEC-Q101, STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL76 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STL76DN4LF7AG-ND, 497-STL76DN4LF7AGDKR , 497-STL76DN4LF7AGCT, 497-STL76DN4LF7AGTR

Manufacturer: STMicroelectronics
Win Source Part Number: 935450-STL76DN4LF7AG
Series: Automotive, AEC-Q101, STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL76
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STL76DN4LF7AG-ND, 497-STL76DN4LF7AGDKR, 497-STL76DN4LF7AGCT, 497-STL76DN4LF7AGTR

Buy Now Datasheet
FET, MOSFET Arrays - 497-STL76DN4LF7AGTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-STL76DN4LF7AGTR-ND
FET, MOSFET Arrays 497-STL76DN4LF7AGTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-STL76DN4LF7AGCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-STL76DN4LF7AGCT-ND
FET, MOSFET Arrays 497-STL76DN4LF7AGCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-STL76DN4LF7AGDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-STL76DN4LF7AGDKR-ND
FET, MOSFET Arrays 497-STL76DN4LF7AGDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - STL76DN4LF7AG - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STL76DN4LF7AG
FET, MOSFET Arrays STL76DN4LF7AG
MOSFET 2N-CH 40V 40A PWRFLAT

MOSFET 2N-CH 40V 40A PWRFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL76DN4LF7AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL76DN4LF7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL76DN4LF7AG
MOSFET 2N-CH 40V 40A POWERFLAT

MOSFET 2N-CH 40V 40A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade dual N-channel 40 V, 8 mOhm typ.,15 A STripFET F7 Power MOSFET in PowerFLAT 5x6 double island package

MOSFET Automotive-grade dual N-channel 40 V, 8 mOhm typ.,15 A STripFET F7 Power MOSFET in PowerFLAT 5x6 double island package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-STL76DN4LF7AG 935450-STL76DN4LF7AG 497-STL76DN4LF7AGTR-ND STL76DN4LF7AG STL76DN4LF7AG STL76DN4LF7AG
Product Name Automotive N-Channel Dual 40 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL76DN4LF7AG FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Package Type SOT3; PowerFlat™ (5x6) 8-PowerVDFN 8-PowerVDFN Automotive
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers