N-Ch MOSFET, 100V, 107A, 0.005 Ohm, PowerFLAT 5x6 Product overview: STL115N10F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 107A, 0.005 Ohm, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 107A, 0.005 Ohm, PowerFLAT, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL115N10F7AG can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microelectronics
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101, STripFET™ F7
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 107A (Tc)
Rds On (Max) @ Id, Vgs: 6mOhm @ 53A, 10V
N-Channel 100V 107A (Tc) 136W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
N-Channel 100V 107A (Tc) 136W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
N-Channel 100V 107A (Tc) 136W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
MOSFET N-CH 100V 107A POWERFLAT
MOSFET N-CH 100V 107A POWERFLAT
MOSFET Automotive-grade N-channel 100 V, 0.005 Ohm typ., 107 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STL115N10F7AG | 497-17622-1-ND | STL115N10F7AG | STL115N10F7AG | STL115N10F7AG | |
| Product Name | 100V 107A 0.005 Ohm PowerFLAT MOSFET Transistor | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT3 | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |