STMicroelectronics, Inc. Single FETs, MOSFETs STI14NM50N

Description
N-Channel 500V 12A (Tc) 90W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet
Description
N-Channel 500V 12A (Tc) 90W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13534-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13534-ND
Single FETs, MOSFETs 497-13534-ND
N-Channel 500V 12A (Tc) 90W (Tc) Through Hole I2PAK (TO-262)

N-Channel 500V 12A (Tc) 90W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI14NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI14NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI14NM50N
MOSFET N CH 500V 12A I2PAK

MOSFET N CH 500V 12A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 497-13534-ND STI14NM50N
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers