STMicroelectronics, Inc. FETs - Single - STL6N3LLH6 STL6N3LLH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 811195-STL6N3LLH6 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: PowerFlat (2x2) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-PowerWDFN Power Dissipation (Maximum): 2.4W (Tc) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 25mOhm at 3A, 10V Gate Charge (Qg) (Maximum) at Vgs: 3.6nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 283pF at 24V Vgs(th) (Maximum) at Id: 1V at 250μA (Min) Part Number Series: STL6 Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 811195-STL6N3LLH6 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: PowerFlat (2x2) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-PowerWDFN Power Dissipation (Maximum): 2.4W (Tc) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 25mOhm at 3A, 10V Gate Charge (Qg) (Maximum) at Vgs: 3.6nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 283pF at 24V Vgs(th) (Maximum) at Id: 1V at 250μA (Min) Part Number Series: STL6 Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STL6N3LLH6 - 811195-STL6N3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STL6N3LLH6
811195-STL6N3LLH6
FETs - Single - STL6N3LLH6 811195-STL6N3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 811195-STL6N3LLH6 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: PowerFlat (2x2) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-PowerWDFN Power Dissipation (Maximum): 2.4W (Tc) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 25mOhm at 3A, 10V Gate Charge (Qg) (Maximum) at Vgs: 3.6nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 283pF at 24V Vgs(th) (Maximum) at Id: 1V at 250μA (Min) Part Number Series: STL6 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 811195-STL6N3LLH6
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: PowerFlat (2x2)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-PowerWDFN
Power Dissipation (Maximum): 2.4W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 25mOhm at 3A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 3.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 283pF at 24V
Vgs(th) (Maximum) at Id: 1V at 250μA (Min)
Part Number Series: STL6
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
N-Channel 30 V 0.021 Ohm 6 A MOSFET Transistor
278-STL6N3LLH6
N-Channel 30 V 0.021 Ohm 6 A MOSFET Transistor 278-STL6N3LLH6
N-channel 30 V, 0.021 Ohm typ., 6 A STripFET H6 Power MOSFET in a PowerFLAT 2x2 package Product overview: STL6N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.021 Ohm, 6 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.021 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL6N3LLH6 can be used for catalog matching and distributor lookup.

N-channel 30 V, 0.021 Ohm typ., 6 A STripFET H6 Power MOSFET in a PowerFLAT 2x2 package Product overview: STL6N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.021 Ohm, 6 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.021 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL6N3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13651-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13651-6-ND
Single FETs, MOSFETs 497-13651-6-ND
N-Channel 30V 13A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

N-Channel 30V 13A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13651-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13651-1-ND
Single FETs, MOSFETs 497-13651-1-ND
N-Channel 30V 13A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

N-Channel 30V 13A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13651-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13651-2-ND
Single FETs, MOSFETs 497-13651-2-ND
N-Channel 30V 13A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

N-Channel 30V 13A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL6N3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL6N3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL6N3LLH6
MOSFET N-CH 30V POWERFLAT

MOSFET N-CH 30V POWERFLAT

Supplier's Site
Mosfet, N-Ch, 30V, 13A, 150Deg C, 7.8W; Transistor Polarity Stmicroelectronics - 26AH0196 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 13A, 150Deg C, 7.8W; Transistor Polarity Stmicroelectronics
26AH0196
Mosfet, N-Ch, 30V, 13A, 150Deg C, 7.8W; Transistor Polarity Stmicroelectronics 26AH0196
MOSFET, N-CH, 30V, 13A, 150DEG C, 7.8W; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 13A, 150DEG C, 7.8W; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30 V 0.021 Ohm 6 A STripFET VI DG

MOSFET N-Ch 30 V 0.021 Ohm 6 A STripFET VI DG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 811195-STL6N3LLH6 278-STL6N3LLH6 497-13651-6-ND STL6N3LLH6 26AH0196 STL6N3LLH6
Product Name FETs - Single - STL6N3LLH6 N-Channel 30 V 0.021 Ohm 6 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 13A, 150Deg C, 7.8W; Transistor Polarity Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel
QG 3.6 nC
PD 2400 milliwatts 2400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data