N-Channel 600V 11A (Tc) 110W (Tc) Through Hole TO-220
N-channel 600 V, 0.340 Ohm typ., 11 A MDmesh M2 EP Power MOSFET in a TO-220 package Product overview: STP15N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.340 Ohm, 11 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.340 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP15N60M2-EP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 795769-STP15N60M2-EP
Series: MDmesh M2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Family Name: STP15N60M2-EP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 590pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 110W (Tc)
Rds On (Maximum) @ Id, Vgs: 378 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): IPP60R380P6XKSA1; IPP60R380P6; TK12D60U; TK12D60U(Q);
Introduction Date: August 26, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2035
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
MOSFET N-CH 600V 11A TO220
MOSFET N-CH 600V 11A TO220
MOSFET, N-CH, 600V, 11A, 150DEG C, 110W ROHS COMPLIANT: YES
MOSFET N-channel 600 V, 0.340 Ohm typ., 11 A MDmesh M2 EP Power MOSFET in a TO-220 package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-15891-5-ND | 278-STP15N60M2-EP | 795769-STP15N60M2-EP | STP15N60M2-EP | STP15N60M2-EP | 69AH2844 | STP15N60M2-EP |
| Product Name | Single FETs, MOSFETs | N-Channel 600 V 0.340 Ohm 11 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15N60M2-EP | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 11A, 150Deg C, 110W Rohs Compliant Stmicroelectronics | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | ||
| PD | 110000 milliwatts | 110000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |