N-Channel 30V 80A (Tc) 140W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 1103619-STP105N3LL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 42nC @ 4.5V
Max Input Capacitance: 3100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IRLB4132PBF; STP160N3LL; STP80NF03L-04;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 150A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
N-channel 30 V, 2.7 mOhm typ., 150 A STripFET H6 Power MOSFET in a TO-220 package Product overview: STP105N3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 2.7 mOhm, 150 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 2.7 mOhm, 150 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP105N3LL can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 80A TO220
MOSFET N-CH 30V 80A TO220
MOSFET N-Ch 30V 2.7mOhm 150A STripFET VI
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-13587-5-ND | 1103619-STP105N3LL | STP105N3LL | 278-STP105N3LL | STP105N3LL | STP105N3LL | STP105N3LL |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP105N3LL | N-Channel 30 V 2.7 mOhm 150 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO 220 AB NON ISOL | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 140000 milliwatts | 140000 milliwatts | 140000 milliwatts |