Bipolar (BJT) Transistor NPN 30V 5A 1.6W Surface Mount SOT-223
5A, 30V, NPN, Si, POWER TRANSISTOR, ROHS COMPLIANT PACKAGE-4 Product overview: STN878 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STN878 can be used for catalog matching and distributor lookup.
TRANS NPN 30V 5A SOT223
TRANS NPN 30V 5A SOT-223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 497-7021-2-ND | 276-STN878 | STN878 | 761-STN878 |
| Product Name | Single Bipolar Transistors | 5A 30V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 30V 5A SOT-223 |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | SOT223; TO-261-4, TO-261AA | |||
| IC(max) | 5000 milliamps | 5000 milliamps | ||
| VCEO | 30 volts | 30 volts | ||
| VCBO | 45 volts |