STMicroelectronics, Inc. Single FETs, MOSFETs STL8N80K5

Description
N-Channel 800V 4.5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 800V 4.5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13778-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13778-1-ND
Single FETs, MOSFETs 497-13778-1-ND
N-Channel 800V 4.5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 800V 4.5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13778-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13778-2-ND
Single FETs, MOSFETs 497-13778-2-ND
N-Channel 800V 4.5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 800V 4.5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13778-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13778-6-ND
Single FETs, MOSFETs 497-13778-6-ND
N-Channel 800V 4.5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 800V 4.5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
800V 4.5A 0.8 Ohm PowerFLAT MOSFET Transistor
278-STL8N80K5
800V 4.5A 0.8 Ohm PowerFLAT MOSFET Transistor 278-STL8N80K5
800V 4.5A N-CH MOSFET, 0.8 Ohm Rds(on), PowerFLAT 5x6 Product overview: STL8N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.5A, 0.8 Ohm, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.5A, 0.8 Ohm, PowerFLAT, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N80K5 can be used for catalog matching and distributor lookup.

800V 4.5A N-CH MOSFET, 0.8 Ohm Rds(on), PowerFLAT 5x6 Product overview: STL8N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.5A, 0.8 Ohm, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.5A, 0.8 Ohm, PowerFLAT, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N80K5 - 935455-STL8N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N80K5
935455-STL8N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N80K5 935455-STL8N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 935455-STL8N80K5 Series: SuperMESH5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 4.5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL8N80 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13778-2, 497-13778-6, -497-13778-1, -497-13778-2, -497-13778-6, 497-13778-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935455-STL8N80K5
Series: SuperMESH5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 4.5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL8N80
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13778-2, 497-13778-6, -497-13778-1, -497-13778-2, -497-13778-6, 497-13778-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL8N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL8N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL8N80K5
MOSFET N-CH 800V 4.5A POWERFLAT

MOSFET N-CH 800V 4.5A POWERFLAT

Supplier's Site
Mosfet, N-Ch, 800V, 4.5A, 42W, Powerflat; Transistor Polarity Stmicroelectronics - 07AH6987 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 4.5A, 42W, Powerflat; Transistor Polarity Stmicroelectronics
07AH6987
Mosfet, N-Ch, 800V, 4.5A, 42W, Powerflat; Transistor Polarity Stmicroelectronics 07AH6987
MOSFET, N-CH, 800V, 4.5A, 42W, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 4.5A, 42W, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800 V 0.76 Ohm 4.5 A Zener-protec

MOSFET N-Ch 800 V 0.76 Ohm 4.5 A Zener-protec

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13778-1-ND 278-STL8N80K5 935455-STL8N80K5 STL8N80K5 07AH6987 STL8N80K5
Product Name Single FETs, MOSFETs 800V 4.5A 0.8 Ohm PowerFLAT MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N80K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 4.5A, 42W, Powerflat; Transistor Polarity Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) 8-PowerVDFN TO-3
PD 42000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data