STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - STL73 STL73

Description
Manufacturer: STMicroelectronics Win Source Part Number: 053875-STL73 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 250mA, 1A Typical Gain (hFE) (Min): 10 @ 600mA, 3V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 053875-STL73 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 250mA, 1A Typical Gain (hFE) (Min): 10 @ 600mA, 3V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - STL73 - 053875-STL73 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STL73
053875-STL73
TRANSISTORS - Transistors (BJT) - Single - STL73 053875-STL73
Manufacturer: STMicroelectronics Win Source Part Number: 053875-STL73 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 250mA, 1A Typical Gain (hFE) (Min): 10 @ 600mA, 3V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053875-STL73
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 250mA, 1A
Typical Gain (hFE) (Min): 10 @ 600mA, 3V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 497-12600-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12600-ND
Single Bipolar Transistors 497-12600-ND
Bipolar (BJT) Transistor NPN 400V 1.5A 1.1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1.5A 1.1W Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
400V 1.5A Bipolar Transistor
276-STL73
400V 1.5A Bipolar Transistor 276-STL73
NPN BJT Transistor 400V 1.5A TO-92 3-Pin Product overview: STL73 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STL73 can be used for catalog matching and distributor lookup.

NPN BJT Transistor 400V 1.5A TO-92 3-Pin Product overview: STL73 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STL73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STL73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STL73
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STL73
TRANS NPN 400V 1.5A TO92-3

TRANS NPN 400V 1.5A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 053875-STL73 497-12600-ND 276-STL73 STL73
Product Name TRANSISTORS - Transistors (BJT) - Single - STL73 Single Bipolar Transistors 400V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92-3
IC(max) 1500 milliamps 1500 milliamps
PD 1100 milliwatts
Unlock Full Specs
to access all available technical data