N-Channel 30V 38A (Tc) 5.2W (Tc) Surface Mount PolarPak®
Win Source Part Number: 1277997-STK38N3LLH5
Category: Discrete Semiconductor Products>Transistors
Series: STripFET™ V
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Rds On (Max) @ Id, Vgs: 1.55mOhm @ 19A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 5.2W (Tc)
Package / Case: PolarPak®
Supplier Device Package: PolarPak®
Gate Charge (Qg) (Max) @ Vgs: 41.7 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 4640 pF @ 25 V
Vgs (Max): ±22V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 1805-STK38N3LLH5CT,-
Base Product Number: STK38
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 30V 38A POLARPAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 497-8784-2-ND | 1277997-STK38N3LLH5 | STK38N3LLH5 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |