STMicroelectronics, Inc. MOSFETs STN1HNK60

Description
MOSFET N-Ch 600V 0.4A SuperMESH SOT223
Request a Quote Datasheet
Description
MOSFET N-Ch 600V 0.4A SuperMESH SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6875131 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875131
MOSFETs 6875131
MOSFET N-Ch 600V 0.4A SuperMESH SOT223

MOSFET N-Ch 600V 0.4A SuperMESH SOT223

Supplier's Site
MOSFETs - 6875131P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875131P
MOSFETs 6875131P
MOSFET N-Ch 600V 0.4A SuperMESH SOT223

MOSFET N-Ch 600V 0.4A SuperMESH SOT223

Supplier's Site
MOSFETs - 9206591 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206591
MOSFETs 9206591
MOSFET N-Ch 600V 0.4A SuperMESH SOT223

MOSFET N-Ch 600V 0.4A SuperMESH SOT223

Supplier's Site
Singapore, Singapore
600V 1A MOSFET Transistor
278-STN1HNK60
600V 1A MOSFET Transistor 278-STN1HNK60
600V 1A N-CH MOSFET SOT-223 SuperMESH Power Product overview: STN1HNK60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN1HNK60 can be used for catalog matching and distributor lookup.

600V 1A N-CH MOSFET SOT-223 SuperMESH Power Product overview: STN1HNK60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN1HNK60 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-4668-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4668-2-ND
Single FETs, MOSFETs 497-4668-2-ND
N-Channel 600V 400mA (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 600V 400mA (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-4668-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4668-1-ND
Single FETs, MOSFETs 497-4668-1-ND
N-Channel 600V 400mA (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 600V 400mA (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-4668-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4668-6-ND
Single FETs, MOSFETs 497-4668-6-ND
N-Channel 600V 400mA (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 600V 400mA (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1HNK60 - 031442-STN1HNK60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1HNK60
031442-STN1HNK60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1HNK60 031442-STN1HNK60
Manufacturer: STMicroelectronics Win Source Part Number: 031442-STN1HNK60 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Tc) Family Name: STN1HNK60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 400mA (Tc) Gate-Source Threshold Voltage: 3.7V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 156pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): NDT02N60ZT3G; NDT02N60ZT1G; NDTL01N60ZT1G; Introduction Date: November 23, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 031442-STN1HNK60
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Tc)
Family Name: STN1HNK60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 400mA (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 156pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 8.5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): NDT02N60ZT3G; NDT02N60ZT1G; NDTL01N60ZT1G;
Introduction Date: November 23, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Single FETs, MOSFETs - STN1HNK60 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STN1HNK60
Single FETs, MOSFETs STN1HNK60
MOSFET N-CH 600V 400MA SOT223

MOSFET N-CH 600V 400MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V 8Ohm 1A N-Chnnl Zener SuperMESH

MOSFET 600V 8Ohm 1A N-Chnnl Zener SuperMESH

Buy Now Datasheet
Mosfet, N Channel, 600V, 400Ma, Sot223; Channel Type Stmicroelectronics - 33R1234 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 400Ma, Sot223; Channel Type Stmicroelectronics
33R1234
Mosfet, N Channel, 600V, 400Ma, Sot223; Channel Type Stmicroelectronics 33R1234
MOSFET, N CHANNEL, 600V, 400MA, SOT223; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 400MA, SOT223; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STN1HNK60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STN1HNK60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STN1HNK60
MOSFET N-CH 600V 400MA SOT223

MOSFET N-CH 600V 400MA SOT223

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 6875131 6875131P 278-STN1HNK60 497-4668-2-ND 031442-STN1HNK60 STN1HNK60 STN1HNK60 33R1234 STN1HNK60
Product Name MOSFETs MOSFETs 600V 1A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN1HNK60 Single FETs, MOSFETs MOSFET Mosfet, N Channel, 600V, 400Ma, Sot223; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3 TO-261-4, TO-261AA
Number of units in IC 1
PD 3300 milliwatts 3300 milliwatts 3300 milliwatts
Unlock Full Specs
to access all available technical data