N-CH MOSFET 40V 120A 2.6mR TO-262 PowerMOSFET Product overview: STI270N4F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI270N4F3 can be used for catalog matching and distributor lookup.
N-Channel 40V 160A (Tc) 330W (Tc) Through Hole I2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1003603-STI270N4F3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 7400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
MOSFET N-CH 40V 160A I2PAK
MOSFET N-CH 40V 160A I2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STI270N4F3 | 497-12598-5-ND | 1003603-STI270N4F3 | STI270N4F3 | STI270N4F3 | STI270N4F3 |
| Product Name | 40V 120A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI270N4F3 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| PD | 330000 milliwatts | 330000 milliwatts | 330000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3; I2PAK | TO-262-3 Long Leads, I²Pak, TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA | ||
| Transistor Grade / Operating Range | Automotive |