STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH410N4F7-2AG STH410N4F7-2AG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935390-STH410N4F7-2A G Series: Automotive, AEC-Q101, STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 200A (Tc) 365W (Tc) Surface Mount H2Pak-2 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STH410 Categories: Discrete Semiconductor Products Case / Package: H2Pak-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STH410N4F7-2AG-ND, -497-16421-6, 497-16421-1, -497-16421-1, -497-16421-2, 497-16421-2, 497-16421-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935390-STH410N4F7-2A G Series: Automotive, AEC-Q101, STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 200A (Tc) 365W (Tc) Surface Mount H2Pak-2 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STH410 Categories: Discrete Semiconductor Products Case / Package: H2Pak-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STH410N4F7-2AG-ND, -497-16421-6, 497-16421-1, -497-16421-1, -497-16421-2, 497-16421-2, 497-16421-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH410N4F7-2AG - 935390-STH410N4F7-2AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH410N4F7-2AG
935390-STH410N4F7-2AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH410N4F7-2AG 935390-STH410N4F7-2AG
Manufacturer: STMicroelectronics Win Source Part Number: 935390-STH410N4F7-2A G Series: Automotive, AEC-Q101, STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 200A (Tc) 365W (Tc) Surface Mount H2Pak-2 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STH410 Categories: Discrete Semiconductor Products Case / Package: H2Pak-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STH410N4F7-2AG-ND, -497-16421-6, 497-16421-1, -497-16421-1, -497-16421-2, 497-16421-2, 497-16421-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935390-STH410N4F7-2AG
Series: Automotive, AEC-Q101, STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 200A (Tc) 365W (Tc) Surface Mount H2Pak-2
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STH410
Categories: Discrete Semiconductor Products
Case / Package: H2Pak-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STH410N4F7-2AG-ND, -497-16421-6, 497-16421-1, -497-16421-1, -497-16421-2, 497-16421-2, 497-16421-6

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 40 V 0.8 mOhm MOSFET Transistor
278-STH410N4F7-2AG
Automotive N-Channel 40 V 0.8 mOhm MOSFET Transistor 278-STH410N4F7-2AG
Automotive-grade N-channel Power MOSFET 40 V, 0.8 mOhm typ, 200 A STripFET F7 in an H2PAK-2 package Product overview: STH410N4F7-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 0.8 mOhm, 200 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 0.8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH410N4F7-2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel Power MOSFET 40 V, 0.8 mOhm typ, 200 A STripFET F7 in an H2PAK-2 package Product overview: STH410N4F7-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 0.8 mOhm, 200 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 0.8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH410N4F7-2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16421-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16421-1-ND
Single FETs, MOSFETs 497-16421-1-ND
N-Channel 40V 200A (Tc) 365W (Tc) Surface Mount H2Pak-2

N-Channel 40V 200A (Tc) 365W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-16421-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16421-2-ND
Single FETs, MOSFETs 497-16421-2-ND
N-Channel 40V 200A (Tc) 365W (Tc) Surface Mount H2Pak-2

N-Channel 40V 200A (Tc) 365W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-16421-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16421-6-ND
Single FETs, MOSFETs 497-16421-6-ND
N-Channel 40V 200A (Tc) 365W (Tc) Surface Mount H2Pak-2

N-Channel 40V 200A (Tc) 365W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH410N4F7-2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH410N4F7-2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH410N4F7-2AG
MOSFET N-CH 40V 200A H2PAK-2

MOSFET N-CH 40V 200A H2PAK-2

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel Power MOSFET 40 V, 0.8 mOhm typ, 200 A STripFET F7 in an H2PAK-2 package

MOSFET Automotive-grade N-channel Power MOSFET 40 V, 0.8 mOhm typ, 200 A STripFET F7 in an H2PAK-2 package

Buy Now Datasheet
Mosfet, N-Ch, 40V, 200A, H2Pak; Transistor Polarity Stmicroelectronics - 79Y9464 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 200A, H2Pak; Transistor Polarity Stmicroelectronics
79Y9464
Mosfet, N-Ch, 40V, 200A, H2Pak; Transistor Polarity Stmicroelectronics 79Y9464
MOSFET, N-CH, 40V, 200A, H2PAK; Transistor Polarity:N Channel; Continuous Drain Current Id:200A; Drain Source Voltage Vds:40V; On Resistance Rds(on):800µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 40V, 200A, H2PAK; Transistor Polarity:N Channel; Continuous Drain Current Id:200A; Drain Source Voltage Vds:40V; On Resistance Rds(on):800µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 935390-STH410N4F7-2AG 278-STH410N4F7-2AG 497-16421-1-ND STH410N4F7-2AG STH410N4F7-2AG 79Y9464
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH410N4F7-2AG Automotive N-Channel 40 V 0.8 mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 200A, H2Pak; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; H2Pak-2 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data