STMicroelectronics, Inc. N-Channel 60 V 0.0046 Ohm 20 A MOSFET Transistor STL20N6F7

Description
N-channel 60 V, 0.0046 Ohm typ., 20 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL20N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0046 Ohm, 20 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0046 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL20N6F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 60 V, 0.0046 Ohm typ., 20 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL20N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0046 Ohm, 20 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0046 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL20N6F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60 V 0.0046 Ohm 20 A MOSFET Transistor
278-STL20N6F7
N-Channel 60 V 0.0046 Ohm 20 A MOSFET Transistor 278-STL20N6F7
N-channel 60 V, 0.0046 Ohm typ., 20 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL20N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0046 Ohm, 20 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0046 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL20N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 0.0046 Ohm typ., 20 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL20N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.0046 Ohm, 20 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.0046 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL20N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16117-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16117-2-ND
Single FETs, MOSFETs 497-16117-2-ND
N-Channel 60V 100A (Tc) 3W (Ta), 78W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 60V 100A (Tc) 3W (Ta), 78W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16117-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16117-6-ND
Single FETs, MOSFETs 497-16117-6-ND
N-Channel 60V 100A (Tc) 3W (Ta), 78W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 60V 100A (Tc) 3W (Ta), 78W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16117-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16117-1-ND
Single FETs, MOSFETs 497-16117-1-ND
N-Channel 60V 100A (Tc) 3W (Ta), 78W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

N-Channel 60V 100A (Tc) 3W (Ta), 78W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
FETs - Single - STL20N6F7 - 813472-STL20N6F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STL20N6F7
813472-STL20N6F7
FETs - Single - STL20N6F7 813472-STL20N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 813472-STL20N6F7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: PowerFlat (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 3W , 78W (Tc) Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 5.4mOhm at 10A, 10V Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1600pF at 25V Current - Continuous Drain (Id) at 25°C: 100A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STL20 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 813472-STL20N6F7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: PowerFlat (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 3W , 78W (Tc)
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 5.4mOhm at 10A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1600pF at 25V
Current - Continuous Drain (Id) at 25°C: 100A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: STL20
Maximum Vgs: ±20V

Buy Now
Mosfet, N-Ch, 60V, 100A, 150Deg C, 78W; Transistor Polarity Stmicroelectronics - 26AH0188 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, 150Deg C, 78W; Transistor Polarity Stmicroelectronics
26AH0188
Mosfet, N-Ch, 60V, 100A, 150Deg C, 78W; Transistor Polarity Stmicroelectronics 26AH0188
MOSFET, N-CH, 60V, 100A, 150DEG C, 78W; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, 150DEG C, 78W; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL20N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL20N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL20N6F7
MOSFET N-CH 60V 100A POWERFLAT

MOSFET N-CH 60V 100A POWERFLAT

Supplier's Site
Single FETs, MOSFETs - STL20N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL20N6F7
Single FETs, MOSFETs STL20N6F7
MOSFET N-CH 60V 100A POWERFLAT

MOSFET N-CH 60V 100A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 0.0046 Ohm typ., 20 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package

MOSFET N-channel 60 V, 0.0046 Ohm typ., 20 A STripFET F7 Power MOSFET in a PowerFLAT 3.3x3.3 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL20N6F7 497-16117-2-ND 813472-STL20N6F7 26AH0188 STL20N6F7 STL20N6F7 STL20N6F7
Product Name N-Channel 60 V 0.0046 Ohm 20 A MOSFET Transistor Single FETs, MOSFETs FETs - Single - STL20N6F7 Mosfet, N-Ch, 60V, 100A, 150Deg C, 78W; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3 TO-3 8-PowerVDFN 8-PowerVDFN
PD 3000 to 78000 milliwatts 3000 milliwatts
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data