Bipolar (BJT) Transistor NPN - Darlington 1200V 100mA 40W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 1261646-STP03D200
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 40W
Transistor Type: NPN - Darlington
Family Name: STP03D200
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 500μA, 50mA
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 30mA, 10V
Introduction Date: October 22, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
2kV NPN Darlington Transistor TO-220
2kV NPN Darlington Transistor TO-220
2kV NPN Darlington Transistor TO-220
NPN Darlington Transistor 1.2kV 100mA TO-220 Product overview: STP03D200 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2kV, 100mA, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 1.2kV, 100mA, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STP03D200 can be used for catalog matching and distributor lookup.
TRANSISTOR, BIPOL, NPN, 1.2KV, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:1.2kV; Transition Frequency ft:-; Power Dissipation Pd:40W; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes
Darlington Transistors 2kV NPN Darlington trans
TRANS NPN DARL 1200V 0.1A TO220
TRANS NPN DARL 1200V 0.1A TO220
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-7022-5-ND | 1261646-STP03D200 | 8772946 | 8772946P | 276-STP03D200 | 98Y2495 | STP03D200 | STP03D200 | STP03D200 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - STP03D200 | Darlington Pairs | Darlington Pairs | 1.2kV 100mA TO-220 Bipolar Transistor | Transistor, Bipol, Npn, 1.2Kv, To-220-3; Transistor Polarity Stmicroelectronics | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; To-220 | TO-220; TO-220 | TO-3; TO-220 | TO-220; TO-220-3 | |||
| Packing Method | Tube; Tube | Tube; Tube | |||||||
| TJ | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||||||
| Power Gain | 200 dB |