STMicroelectronics, Inc. N-Channel 60 V 4.2 mOhm 80 A MOSFET Transistor STP130N6F7

Description
N-channel 60 V, 4.2 mOhm typ., 80 A STripFET F7 Power MOSFET in TO-220 package Product overview: STP130N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 4.2 mOhm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 4.2 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP130N6F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 60 V, 4.2 mOhm typ., 80 A STripFET F7 Power MOSFET in TO-220 package Product overview: STP130N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 4.2 mOhm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 4.2 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP130N6F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60 V 4.2 mOhm 80 A MOSFET Transistor
278-STP130N6F7
N-Channel 60 V 4.2 mOhm 80 A MOSFET Transistor 278-STP130N6F7
N-channel 60 V, 4.2 mOhm typ., 80 A STripFET F7 Power MOSFET in TO-220 package Product overview: STP130N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 4.2 mOhm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 4.2 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP130N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 4.2 mOhm typ., 80 A STripFET F7 Power MOSFET in TO-220 package Product overview: STP130N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 4.2 mOhm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 4.2 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP130N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15889-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15889-5-ND
Single FETs, MOSFETs 497-15889-5-ND
N-Channel 60V 80A (Tc) 160W (Tc) Through Hole TO-220

N-Channel 60V 80A (Tc) 160W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP130N6F7 - 898307-STP130N6F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP130N6F7
898307-STP130N6F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP130N6F7 898307-STP130N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 898307-STP130N6F7 Series: STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 80A (Tc) 160W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: STP130 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15889-5, 497-15889-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898307-STP130N6F7
Series: STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 80A (Tc) 160W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: STP130
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15889-5, 497-15889-5

Buy Now Datasheet
MOSFETs - 9064684 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064684
MOSFETs 9064684
MOSFET N-Ch 60V 80A STripFET F7 TO-220

MOSFET N-Ch 60V 80A STripFET F7 TO-220

Supplier's Site
MOSFETs - 9064684P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064684P
MOSFETs 9064684P
MOSFET N-Ch 60V 80A STripFET F7 TO-220

MOSFET N-Ch 60V 80A STripFET F7 TO-220

Supplier's Site
MOSFETs - 1688959 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688959
MOSFETs 1688959
MOSFET N-Ch 60V 80A STripFET F7 TO-220

MOSFET N-Ch 60V 80A STripFET F7 TO-220

Supplier's Site
Mosfet, N-Ch, 60V, 80A, 175Deg C; Transistor Polarity Stmicroelectronics - 26AH0260 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 80A, 175Deg C; Transistor Polarity Stmicroelectronics
26AH0260
Mosfet, N-Ch, 60V, 80A, 175Deg C; Transistor Polarity Stmicroelectronics 26AH0260
MOSFET, N-CH, 60V, 80A, 175DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 80A, 175DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0042ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP130N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP130N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP130N6F7
MOSFET N-CH 60V 80A TO220AB

MOSFET N-CH 60V 80A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 4.2 mOhm typ., 80 A STripFET F7 Power MOSFET in TO-220 package

MOSFET N-channel 60 V, 4.2 mOhm typ., 80 A STripFET F7 Power MOSFET in TO-220 package

Buy Now Datasheet
Single FETs, MOSFETs - STP130N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP130N6F7
Single FETs, MOSFETs STP130N6F7
MOSFET N-CH 60V 80A TO220AB

MOSFET N-CH 60V 80A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP130N6F7 497-15889-5-ND 898307-STP130N6F7 9064684 9064684P 26AH0260 STP130N6F7 STP130N6F7 STP130N6F7
Product Name N-Channel 60 V 4.2 mOhm 80 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP130N6F7 MOSFETs MOSFETs Mosfet, N-Ch, 60V, 80A, 175Deg C; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; To-220 TO-220; TO-220 TO-3 TO-220; TO-220-3 TO-220; TO-220-3
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers
Single FETs, MOSFETs - 448-AIMW120R080M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers