STMicroelectronics, Inc. Single FETs, MOSFETs STL8N10LF3

Description
N-Channel 100V 20A (Tc) 4.3W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 100V 20A (Tc) 4.3W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13652-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13652-6-ND
Single FETs, MOSFETs 497-13652-6-ND
N-Channel 100V 20A (Tc) 4.3W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 20A (Tc) 4.3W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13652-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13652-1-ND
Single FETs, MOSFETs 497-13652-1-ND
N-Channel 100V 20A (Tc) 4.3W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 20A (Tc) 4.3W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13652-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13652-2-ND
Single FETs, MOSFETs 497-13652-2-ND
N-Channel 100V 20A (Tc) 4.3W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 20A (Tc) 4.3W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 100 V 25 mOhm MOSFET Transistor
278-STL8N10LF3
Automotive N-Channel 100 V 25 mOhm MOSFET Transistor 278-STL8N10LF3
Automotive-grade N-channel 100 V, 25 mOhm typ., 7.8 A STripFET F3 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL8N10LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100 V, 25 mOhm, 7.8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100 V, 25 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N10LF3 can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 100 V, 25 mOhm typ., 7.8 A STripFET F3 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL8N10LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100 V, 25 mOhm, 7.8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100 V, 25 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N10LF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N10LF3 - 898104-STL8N10LF3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N10LF3
898104-STL8N10LF3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N10LF3 898104-STL8N10LF3
Manufacturer: STMicroelectronics Win Source Part Number: 898104-STL8N10LF3 Series: Automotive, AEC-Q101, STripFET™ III Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 20A (Tc) 4.3W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL8 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13652-2, 497-13652-1, 497-13652-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898104-STL8N10LF3
Series: Automotive, AEC-Q101, STripFET™ III
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 20A (Tc) 4.3W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL8
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13652-2, 497-13652-1, 497-13652-6

Buy Now Datasheet
MOSFETs - 9074744P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9074744P
MOSFETs 9074744P
MOSFET N-Ch 100V 7.8A STripFET PowerFLAT

MOSFET N-Ch 100V 7.8A STripFET PowerFLAT

Supplier's Site
MOSFETs - 9074744 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9074744
MOSFETs 9074744
MOSFET N-Ch 100V 7.8A STripFET PowerFLAT

MOSFET N-Ch 100V 7.8A STripFET PowerFLAT

Supplier's Site
MOSFETs - 1658008 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658008
MOSFETs 1658008
MOSFET N-Ch 100V 7.8A STripFET PowerFLAT

MOSFET N-Ch 100V 7.8A STripFET PowerFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100 V 25 mOhm 7.8 A STripFET III

MOSFET N-Ch 100 V 25 mOhm 7.8 A STripFET III

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 100V, Powerflat; Transistor Polarity Stmicroelectronics - 07AH6986 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, Powerflat; Transistor Polarity Stmicroelectronics
07AH6986
Mosfet, Aec-Q101, N-Ch, 100V, Powerflat; Transistor Polarity Stmicroelectronics 07AH6986
MOSFET, AEC-Q101, N-CH, 100V, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STL8N10LF3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL8N10LF3
Single FETs, MOSFETs STL8N10LF3
MOSFET N CH 100V 20A PWRFLT5X6

MOSFET N CH 100V 20A PWRFLT5X6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL8N10LF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL8N10LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL8N10LF3
MOSFET N CH 100V 20A PWRFLT5X6

MOSFET N CH 100V 20A PWRFLT5X6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13652-6-ND 278-STL8N10LF3 898104-STL8N10LF3 9074744P 9074744 STL8N10LF3 07AH6986 STL8N10LF3 STL8N10LF3
Product Name Single FETs, MOSFETs Automotive N-Channel 100 V 25 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N10LF3 MOSFETs MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 100V, Powerflat; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) PowerFLAT Powerflat TO-3 8-PowerVDFN 8-PowerVDFN
Transistor Grade / Operating Range Automotive
PD 70000 milliwatts 4300 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products