Manufacturer: STMicroelectronics
Win Source Part Number: 898066-STL12N60M2
Series: MDmesh™ M2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL12
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16039-1, 497-16039-2, 497-16039-6, -497-16039-6, -497-16039-1, -497-16039-2
N-channel 600 V, 0.400 Ohm typ., 6.5 A MDmesh M2 Power MOSFET in PowerFLAT 5x6 HV package Product overview: STL12N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.400 Ohm, 6.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.400 Ohm, 6.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL12N60M2 can be used for catalog matching and distributor lookup.
N-Channel 600V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-Channel 600V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-Channel 600V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
MOSFET N-CH 600V 6.5A POWERFLAT
MOSFET N-CH 600V 6.5A POWERFLAT
MOSFET N-channel 600 V, 0.400 Ohm typ., 6.5 A MDmesh M2 Power MOSFET in PowerFLAT 5x6 HV package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 898066-STL12N60M2 | 278-STL12N60M2 | 497-16039-1-ND | STL12N60M2 | STL12N60M2 | STL12N60M2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL12N60M2 | N-Channel 600 V 0.400 Ohm 6.5 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; PowerFlat™ (5x6) HV | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |