STMicroelectronics, Inc. Single FETs, MOSFETs STI22NM60N

Description
N-Channel 600V 16A (Tc) 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 600V 16A (Tc) 125W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12259-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12259-ND
Single FETs, MOSFETs 497-12259-ND
N-Channel 600V 16A (Tc) 125W (Tc) Through Hole I2PAK

N-Channel 600V 16A (Tc) 125W (Tc) Through Hole I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI22NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI22NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI22NM60N
MOSFET N-CH 600V 16A I2PAK

MOSFET N-CH 600V 16A I2PAK

Supplier's Site
Transistor - 38965282 - Radwell International
Willingboro, NJ, United States
Transistor
38965282
Transistor 38965282
DISCONTINUED BY MANUFACTURER, MOSFET, POWER FIELD-EFFECT TRANSISTOR, 16A I(D), 600V, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-262AA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOSFET, POWER FIELD-EFFECT TRANSISTOR, 16A I(D), 600V, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-262AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors RF Transistors RF Transistors
Product Number 497-12259-ND STI22NM60N 38965282
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
100V 58A MOSFET Transistor - 278-AUIRFN7110TR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 4300 milliwatts
View Details
3 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details