STMicroelectronics Automotive N-Channel Dual 40 V MOSFET Transistor STL52DN4LF7AG

Description
Automotive-grade dual N-channel 40 V, 9 mOhm typ., 18 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package Product overview: STL52DN4LF7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 40 V, 9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL52DN4LF7AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade dual N-channel 40 V, 9 mOhm typ., 18 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package Product overview: STL52DN4LF7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 40 V, 9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL52DN4LF7AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel Dual 40 V MOSFET Transistor
289-STL52DN4LF7AG
Automotive N-Channel Dual 40 V MOSFET Transistor 289-STL52DN4LF7AG
Automotive-grade dual N-channel 40 V, 9 mOhm typ., 18 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package Product overview: STL52DN4LF7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 40 V, 9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL52DN4LF7AG can be used for catalog matching and distributor lookup.

Automotive-grade dual N-channel 40 V, 9 mOhm typ., 18 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package Product overview: STL52DN4LF7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 40 V, 9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL52DN4LF7AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - STL52DN4LF7AG - 808381-STL52DN4LF7AG - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - STL52DN4LF7AG
808381-STL52DN4LF7AG
FETs - Arrays - STL52DN4LF7AG 808381-STL52DN4LF7AG
Manufacturer: STMicroelectronics Win Source Part Number: 808381-STL52DN4LF7AG Packaging: Reel Part Status: Active Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000

Manufacturer: STMicroelectronics
Win Source Part Number: 808381-STL52DN4LF7AG
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000

Buy Now
FET, MOSFET Arrays - STL52DN4LF7AG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
STL52DN4LF7AG-ND
FET, MOSFET Arrays STL52DN4LF7AG-ND
Mosfet Array 2 N-Channel (Dual) 40V 18A (Tc) 65W (Tc) Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 40V 18A (Tc) 65W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - STL52DN4LF7AG - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STL52DN4LF7AG
FET, MOSFET Arrays STL52DN4LF7AG
AUTOMOTIVE-GRADE DUAL N-CHANNEL

AUTOMOTIVE-GRADE DUAL N-CHANNEL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade dual N-channel 40 V, 9 mOhm typ., 18 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package

MOSFET Automotive-grade dual N-channel 40 V, 9 mOhm typ., 18 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 double island package

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL52DN4LF7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL52DN4LF7AG
MOSFET 2N-CH 40V 18A POWERFLAT

MOSFET 2N-CH 40V 18A POWERFLAT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-STL52DN4LF7AG 808381-STL52DN4LF7AG STL52DN4LF7AG-ND STL52DN4LF7AG STL52DN4LF7AG STL52DN4LF7AG
Product Name Automotive N-Channel Dual 40 V MOSFET Transistor FETs - Arrays - STL52DN4LF7AG FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 8-PowerVDFN 8-PowerVDFN Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel; 2 N-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1324S-7P - 1020699-AUIRF1324S-7P - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 24 volts
Package Type TO-263; SOT3; D2PAK (7-Lead)
View Details
7 suppliers