STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STH290N4F6-6AG

Description
Win Source Part Number: 1278153-STH290N4F6-6 AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 45A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: H2PAK-6 Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7380 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-16510-1,-497-16 510-2,497-16510-1,49 7-16510-2,-497-16510 -6,497-16510-6 Base Product Number: STH290 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278153-STH290N4F6-6 AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 45A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: H2PAK-6 Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7380 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-16510-1,-497-16 510-2,497-16510-1,49 7-16510-2,-497-16510 -6,497-16510-6 Base Product Number: STH290 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278153-STH290N4F6-6AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278153-STH290N4F6-6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278153-STH290N4F6-6AG
Win Source Part Number: 1278153-STH290N4F6-6 AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 45A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: H2PAK-6 Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7380 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-16510-1,-497-16 510-2,497-16510-1,49 7-16510-2,-497-16510 -6,497-16510-6 Base Product Number: STH290 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278153-STH290N4F6-6AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Rds On (Max) @ Id, Vgs: 1.7mOhm @ 45A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 300W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: H2PAK-6
Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7380 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-16510-1,-497-16510-2,497-16510-1,497-16510-2,-497-16510-6,497-16510-6
Base Product Number: STH290
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 40 V 1.3 mOhm MOSFET Transistor
278-STH290N4F6-6AG
Automotive N-Channel 40 V 1.3 mOhm MOSFET Transistor 278-STH290N4F6-6AG
Automotive-grade N-channel 40 V, 1.3 mOhm typ., 180 A STripFET F6 Power MOSFET in H2PAK-6 package Product overview: STH290N4F6-6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.3 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH290N4F6-6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 40 V, 1.3 mOhm typ., 180 A STripFET F6 Power MOSFET in H2PAK-6 package Product overview: STH290N4F6-6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 1.3 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 1.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH290N4F6-6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16510-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16510-2-ND
Single FETs, MOSFETs 497-16510-2-ND
N-Channel 40V 180A (Tc) 300W (Tc) Surface Mount H2PAK-6

N-Channel 40V 180A (Tc) 300W (Tc) Surface Mount H2PAK-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH290N4F6-6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH290N4F6-6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH290N4F6-6AG
MOSFET N-CH 40V 180A H2PAK-6

MOSFET N-CH 40V 180A H2PAK-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 40 V, 1.3 mOhm typ., 180 A STripFET F6 Power MOSFET in H2PAK-6 package

MOSFET Automotive-grade N-channel 40 V, 1.3 mOhm typ., 180 A STripFET F6 Power MOSFET in H2PAK-6 package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278153-STH290N4F6-6AG 278-STH290N4F6-6AG 497-16510-2-ND STH290N4F6-6AG STH290N4F6-6AG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive N-Channel 40 V 1.3 mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data