500V 14A N-CH MOSFET, 340mR Rds On, TO-220 Product overview: STP15NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP15NK50ZFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 006333-STP15NK50ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 106nC @ 10V
Max Input Capacitance: 2260pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 340 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
N-Channel 500V 14A (Tc) 40W (Tc) Through Hole TO-220FP
MOSFET N-CH 500V 14A TO220FP
MOSFET N-CH 500V 14A TO220FP
MOSFET N Ch 500V Zener SuperMESH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP15NK50ZFP | 006333-STP15NK50ZFP | 497-12055-5-ND | STP15NK50ZFP | STP15NK50ZFP | STP15NK50ZFP |
| Product Name | 500V 14A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15NK50ZFP | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 40000 milliwatts | 40000 milliwatts | 40000 milliwatts | |||
| TJ | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |||
| V(BR)DSS | 500 volts | 500 volts |