STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays STL66DN3LLH5

Description
Win Source Part Number: 957932-STL66DN3LLH5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, STripFET™ V Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 78.5A Rds On (Max) @ Id, Vgs: 6.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 72W Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 12nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1500pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): STD86N3LH5; STL66N3LLH5; STL65DN3LLH5; IRLR8726PBF; IRLR8726TRPBF; FDB8896; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12271-2,497-1227 1-1,497-12271-6 Base Product Number: STL66
Request a Quote Datasheet
Description
Win Source Part Number: 957932-STL66DN3LLH5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, STripFET™ V Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 78.5A Rds On (Max) @ Id, Vgs: 6.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 72W Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 12nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1500pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): STD86N3LH5; STL66N3LLH5; STL65DN3LLH5; IRLR8726PBF; IRLR8726TRPBF; FDB8896; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12271-2,497-1227 1-1,497-12271-6 Base Product Number: STL66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 957932-STL66DN3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
957932-STL66DN3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 957932-STL66DN3LLH5
Win Source Part Number: 957932-STL66DN3LLH5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, STripFET™ V Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 78.5A Rds On (Max) @ Id, Vgs: 6.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 72W Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 12nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1500pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): STD86N3LH5; STL66N3LLH5; STL65DN3LLH5; IRLR8726PBF; IRLR8726TRPBF; FDB8896; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12271-2,497-1227 1-1,497-12271-6 Base Product Number: STL66

Win Source Part Number: 957932-STL66DN3LLH5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101, STripFET™ V
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 78.5A
Rds On (Max) @ Id, Vgs: 6.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 72W
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 12nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 1500pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): STD86N3LH5; STL66N3LLH5; STL65DN3LLH5; IRLR8726PBF; IRLR8726TRPBF; FDB8896;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12271-2,497-12271-1,497-12271-6
Base Product Number: STL66

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel Dual 30 V MOSFET Transistor
289-STL66DN3LLH5
Automotive N-Channel Dual 30 V MOSFET Transistor 289-STL66DN3LLH5
Automotive-grade dual N-channel 30 V, 5.9 mOhm typ., 20 A STripFET H5 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL66DN3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 30 V, 5.9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 30 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL66DN3LLH5 can be used for catalog matching and distributor lookup.

Automotive-grade dual N-channel 30 V, 5.9 mOhm typ., 20 A STripFET H5 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL66DN3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 30 V, 5.9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 30 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL66DN3LLH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 497-12271-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-12271-1-ND
FET, MOSFET Arrays 497-12271-1-ND
Mosfet Array 2 N-Channel (Dual) 30V 78.5A 72W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 30V 78.5A 72W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-12271-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-12271-6-ND
FET, MOSFET Arrays 497-12271-6-ND
Mosfet Array 2 N-Channel (Dual) 30V 78.5A 72W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 30V 78.5A 72W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-12271-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-12271-2-ND
FET, MOSFET Arrays 497-12271-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 78.5A 72W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 30V 78.5A 72W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - STL66DN3LLH5 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STL66DN3LLH5
FET, MOSFET Arrays STL66DN3LLH5
MOSFET 2N-CH 30V 78.5A PWRFLAT56

MOSFET 2N-CH 30V 78.5A PWRFLAT56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL66DN3LLH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL66DN3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL66DN3LLH5
MOSFET 2N-CH 30V 78.5A POWERFLAT

MOSFET 2N-CH 30V 78.5A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual N-Ch 5.9mOhm 30V 20A STripFET V

MOSFET Dual N-Ch 5.9mOhm 30V 20A STripFET V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 957932-STL66DN3LLH5 289-STL66DN3LLH5 497-12271-1-ND STL66DN3LLH5 STL66DN3LLH5 STL66DN3LLH5
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Automotive N-Channel Dual 30 V MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerVDFN 8-PowerVDFN Automotive
PD 72000 milliwatts
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details