Manufacturer: STMicroelectronics
Win Source Part Number: 038462-STL140N4LLF5
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: STripFET V
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerVDFN
Manufacturer Device Package: PowerFlat (5x6)
Standard Package: 1
Catalog: N-Channel Standard FETs
No: 892331
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 140A (Tc)
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) @ Vgs: 45nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 5900pF @ 25V
Power - Max: 4W
Rds On (Max) @ Id Vgs: 2.75 mOhm @ 16A 10V
Family Name: STL140N4LLF5
Alternative Parts (Cross-Reference): AUXFN8403TR; AUXFN8403TR2; IPC80N04S403ATMA1; IPC80N04S4-03;
Introduction Date: June 03, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
N-Channel 40V 140A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
N-CH MOSFET 40V 140A 2.75mR Surface Mount Product overview: STL140N4LLF5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL140N4LLF5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 140A POWERFLAT
MOSFET N-Ch 40V 0.00275 Ohm 32A STripFET V 40V
MOSFET N-CH 40V 140A POWERFLAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 038462-STL140N4LLF5 | 497-10879-2-ND | 278-STL140N4LLF5 | STL140N4LLF5 | STL140N4LLF5 | STL140N4LLF5 |
| Product Name | Discrete Semiconductor Products | Single FETs, MOSFETs | SMD 40V 140A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | ||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |