STMicroelectronics, Inc. Single FETs, MOSFETs STH2N120K5-2AG

Description
N-Channel 1200V 1.5A (Tc) 60W (Tc) Surface Mount H2Pak-2
Request a Quote Datasheet
Description
N-Channel 1200V 1.5A (Tc) 60W (Tc) Surface Mount H2Pak-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STH2N120K5-2AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH2N120K5-2AGTR-ND
Single FETs, MOSFETs 497-STH2N120K5-2AGTR-ND
N-Channel 1200V 1.5A (Tc) 60W (Tc) Surface Mount H2Pak-2

N-Channel 1200V 1.5A (Tc) 60W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-STH2N120K5-2AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH2N120K5-2AGDKR-ND
Single FETs, MOSFETs 497-STH2N120K5-2AGDKR-ND
N-Channel 1200V 1.5A (Tc) 60W (Tc) Surface Mount H2Pak-2

N-Channel 1200V 1.5A (Tc) 60W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-STH2N120K5-2AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STH2N120K5-2AGCT-ND
Single FETs, MOSFETs 497-STH2N120K5-2AGCT-ND
N-Channel 1200V 1.5A (Tc) 60W (Tc) Surface Mount H2Pak-2

N-Channel 1200V 1.5A (Tc) 60W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 1200 V 7.25 Ohm MOSFET Transistor
278-STH2N120K5-2AG
Automotive N-Channel 1200 V 7.25 Ohm MOSFET Transistor 278-STH2N120K5-2AG
Automotive-grade N-channel 1200 V, 7.25 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in an H2PAK-2 package Product overview: STH2N120K5-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 1200 V, 7.25 Ohm, 1.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 1200 V, 7.25 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH2N120K5-2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 1200 V, 7.25 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in an H2PAK-2 package Product overview: STH2N120K5-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 1200 V, 7.25 Ohm, 1.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 1200 V, 7.25 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH2N120K5-2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 151438P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151438P
MOSFETs 151438P
IGBT for high-voltage ind power swi

IGBT for high-voltage ind power swi

Supplier's Site
MOSFETs - 151437 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151437
MOSFETs 151437
IGBT for high-voltage ind power swi

IGBT for high-voltage ind power swi

Supplier's Site
MOSFETs - 151438 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151438
MOSFETs 151438
IGBT for high-voltage ind power swi

IGBT for high-voltage ind power swi

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278148-STH2N120K5-2AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278148-STH2N120K5-2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278148-STH2N120K5-2AG
Win Source Part Number: 1278148-STH2N120K5-2 AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Tc) Rds On (Max) @ Id, Vgs: 10Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 100µA Power Dissipation (Max): 60W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: H2Pak-2 Gate Charge (Qg) (Max) @ Vgs: 5.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 124 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STH2N120K5-2AGDK R,497-STH2N120K5-2AG TR,497-STH2N120K5-2A GCT Base Product Number: STH2N120 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278148-STH2N120K5-2AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 1.5A (Tc)
Rds On (Max) @ Id, Vgs: 10Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 100µA
Power Dissipation (Max): 60W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: H2Pak-2
Gate Charge (Qg) (Max) @ Vgs: 5.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 124 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STH2N120K5-2AGDKR,497-STH2N120K5-2AGTR,497-STH2N120K5-2AGCT
Base Product Number: STH2N120
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 1.2Kv, 1.5A, H2Pak-2 Rohs Compliant Stmicroelectronics - 82AH9147 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 1.5A, H2Pak-2 Rohs Compliant Stmicroelectronics
82AH9147
Mosfet, N-Ch, 1.2Kv, 1.5A, H2Pak-2 Rohs Compliant Stmicroelectronics 82AH9147
MOSFET, N-CH, 1.2KV, 1.5A, H2PAK-2 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 1.5A, H2PAK-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH2N120K5-2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH2N120K5-2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH2N120K5-2AG
MOSFET N-CH 1200V 1.5A H2PAK-2

MOSFET N-CH 1200V 1.5A H2PAK-2

Supplier's Site
Single FETs, MOSFETs - STH2N120K5-2AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH2N120K5-2AG
Single FETs, MOSFETs STH2N120K5-2AG
MOSFET N-CH 1200V 1.5A H2PAK-2

MOSFET N-CH 1200V 1.5A H2PAK-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STH2N120K5-2AGTR-ND 278-STH2N120K5-2AG 151438P 1278148-STH2N120K5-2AG 82AH9147 STH2N120K5-2AG STH2N120K5-2AG
Product Name Single FETs, MOSFETs Automotive N-Channel 1200 V 7.25 Ohm MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 1.2Kv, 1.5A, H2Pak-2 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB H2PAK-2 SOT3 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data