STMicroelectronics, Inc. Single FETs, MOSFETs STL35N6F3

Description
N-Channel 60V 35A (Tc) 5W (Ta), 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 35A (Tc) 5W (Ta), 80W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11848-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11848-2-ND
Single FETs, MOSFETs 497-11848-2-ND
N-Channel 60V 35A (Tc) 5W (Ta), 80W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 35A (Tc) 5W (Ta), 80W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL35N6F3 - 1103193-STL35N6F3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL35N6F3
1103193-STL35N6F3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL35N6F3 1103193-STL35N6F3
Manufacturer: STMicroelectronics Win Source Part Number: 1103193-STL35N6F3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 3A, 10V Alternative Parts (Cross-Reference): SI7120DN-T1-E3; STL8N6F7; STL35N6F3; Si7120DN-E3; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103193-STL35N6F3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): SI7120DN-T1-E3; STL8N6F7; STL35N6F3; Si7120DN-E3;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 35A 60V 0.022ohm MOSFET Transistor
278-STL35N6F3
N-Channel 35A 60V 0.022ohm MOSFET Transistor 278-STL35N6F3
35A, 60V, 0.022ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, POWERFLAT-8 Product overview: STL35N6F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 60V, 0.022ohm, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35A, 60V, 0.022ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL35N6F3 can be used for catalog matching and distributor lookup.

35A, 60V, 0.022ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, POWERFLAT-8 Product overview: STL35N6F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 35A, 60V, 0.022ohm, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35A, 60V, 0.022ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL35N6F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL35N6F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL35N6F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL35N6F3
MOSFET N-CH 60V 35A POWERFLAT

MOSFET N-CH 60V 35A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-11848-2-ND 1103193-STL35N6F3 278-STL35N6F3 STL35N6F3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL35N6F3 N-Channel 35A 60V 0.022ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (5x6) 8-PowerVDFN
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data