STMicroelectronics, Inc. Single FETs, MOSFETs STP15NK50Z

Description
N-Channel 500V 14A (Tc) 160W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 500V 14A (Tc) 160W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STP15NK50Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STP15NK50Z-ND
Single FETs, MOSFETs 497-STP15NK50Z-ND
N-Channel 500V 14A (Tc) 160W (Tc) Through Hole TO-220

N-Channel 500V 14A (Tc) 160W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
500V 14A TO-220 MOSFET Transistor
278-STP15NK50Z
500V 14A TO-220 MOSFET Transistor 278-STP15NK50Z
500V 14A N-CH MOSFET, 340mR Rds On, TO-220 Product overview: STP15NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP15NK50Z can be used for catalog matching and distributor lookup.

500V 14A N-CH MOSFET, 340mR Rds On, TO-220 Product overview: STP15NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP15NK50Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15NK50Z - 054253-STP15NK50Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15NK50Z
054253-STP15NK50Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15NK50Z 054253-STP15NK50Z
Manufacturer: STMicroelectronics Win Source Part Number: 054253-STP15NK50Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 106nC @ 10V Max Input Capacitance: 2260pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 340 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054253-STP15NK50Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 106nC @ 10V
Max Input Capacitance: 2260pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 340 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP15NK50Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP15NK50Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP15NK50Z
MOSFET N-CH 500V 14A TO220AB

MOSFET N-CH 500V 14A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 14 Amp Zener SuperMESH

MOSFET N-Ch 500 Volt 14 Amp Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STP15NK50Z-ND 278-STP15NK50Z 054253-STP15NK50Z STP15NK50Z STP15NK50Z
Product Name Single FETs, MOSFETs 500V 14A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP15NK50Z Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220FP TO-220; TO-220-3
PD 160000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data