STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N60M6 STL16N60M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935436-STL16N60M6 Series: MDmesh™ Features: 8A (Tc) Surface Mount PowerFlat™ (5x6) HV Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Family Name: STL16 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17550-2, 497-17550-1, 497-17550-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935436-STL16N60M6 Series: MDmesh™ Features: 8A (Tc) Surface Mount PowerFlat™ (5x6) HV Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Family Name: STL16 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17550-2, 497-17550-1, 497-17550-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N60M6 - 935436-STL16N60M6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N60M6
935436-STL16N60M6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N60M6 935436-STL16N60M6
Manufacturer: STMicroelectronics Win Source Part Number: 935436-STL16N60M6 Series: MDmesh™ Features: 8A (Tc) Surface Mount PowerFlat™ (5x6) HV Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Family Name: STL16 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17550-2, 497-17550-1, 497-17550-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935436-STL16N60M6
Series: MDmesh™
Features: 8A (Tc) Surface Mount PowerFlat™ (5x6) HV
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Family Name: STL16
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-17550-2, 497-17550-1, 497-17550-6

Buy Now
Singapore, Singapore
N-Channel 600 V 0.30 Ohm 8 A MOSFET Transistor
278-STL16N60M6
N-Channel 600 V 0.30 Ohm 8 A MOSFET Transistor 278-STL16N60M6
N-channel 600 V, 0.30 Ohm typ., 8 A MDmesh M6 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL16N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.30 Ohm, 8 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.30 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL16N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.30 Ohm typ., 8 A MDmesh M6 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL16N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.30 Ohm, 8 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.30 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL16N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-17550-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17550-2-ND
Single FETs, MOSFETs 497-17550-2-ND
8A (Tc) Surface Mount PowerFlat™ (5x6) HV

8A (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-17550-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17550-1-ND
Single FETs, MOSFETs 497-17550-1-ND
8A (Tc) Surface Mount PowerFlat™ (5x6) HV

8A (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-17550-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17550-6-ND
Single FETs, MOSFETs 497-17550-6-ND
8A (Tc) Surface Mount PowerFlat™ (5x6) HV

8A (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - STL16N60M6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL16N60M6
Single FETs, MOSFETs STL16N60M6
MOSFET N-CH 600V POWERFLAT HV

MOSFET N-CH 600V POWERFLAT HV

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL16N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL16N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL16N60M6
MOSFET N-CH 600V POWERFLAT HV

MOSFET N-CH 600V POWERFLAT HV

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.29 Ohm typ., 12 A MDmesh M6 Power MOSFET in a PowerFLAT 5x6 HV package

MOSFET N-channel 600 V, 0.29 Ohm typ., 12 A MDmesh M6 Power MOSFET in a PowerFLAT 5x6 HV package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 935436-STL16N60M6 278-STL16N60M6 497-17550-2-ND STL16N60M6 STL16N60M6 STL16N60M6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL16N60M6 N-Channel 600 V 0.30 Ohm 8 A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3; PowerFlat™ (5x6) HV 8-PowerVDFN 8-PowerVDFN Surface Mount
Unlock Full Specs
to access all available technical data