STMicroelectronics, Inc. FET, MOSFET Arrays STL8DN6LF3

Description
Mosfet Array 2 N-Channel (Dual) 60V 20A 65W Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 20A 65W Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 497-13169-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-13169-1-ND
FET, MOSFET Arrays 497-13169-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 20A 65W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 60V 20A 65W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-13169-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-13169-6-ND
FET, MOSFET Arrays 497-13169-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 20A 65W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 60V 20A 65W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 497-13169-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-13169-2-ND
FET, MOSFET Arrays 497-13169-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 20A 65W Surface Mount PowerFlat™ (5x6)

Mosfet Array 2 N-Channel (Dual) 60V 20A 65W Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
FETs - Arrays - STL8DN6LF3 - 756939-STL8DN6LF3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - STL8DN6LF3
756939-STL8DN6LF3
FETs - Arrays - STL8DN6LF3 756939-STL8DN6LF3
Manufacturer: STMicroelectronics Win Source Part Number: 756939-STL8DN6LF3 Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (5x6) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 8-PowerVDFN Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: ST*8DN Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 65W Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 20A Rds On (Maximum) at Id, Vgs: 30mOhm at 4A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 668pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 756939-STL8DN6LF3
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerFlat (5x6)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerVDFN
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: ST*8DN
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 65W
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 20A
Rds On (Maximum) at Id, Vgs: 30mOhm at 4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 668pF at 25V

Buy Now
Singapore, Singapore
Automotive N-Channel Dual 60 V MOSFET Transistor
289-STL8DN6LF3
Automotive N-Channel Dual 60 V MOSFET Transistor 289-STL8DN6LF3
Automotive-grade dual N-channel 60 V, 22.5 mOhm typ., 7.8 A STripFET F3 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL8DN6LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 22.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL8DN6LF3 can be used for catalog matching and distributor lookup.

Automotive-grade dual N-channel 60 V, 22.5 mOhm typ., 7.8 A STripFET F3 Power MOSFET in PowerFLAT 5x6 double island package Product overview: STL8DN6LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 60 V, 22.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STL8DN6LF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-Ch 60V 7.8A 22.5mOhm STripFETIII

MOSFET Dual N-Ch 60V 7.8A 22.5mOhm STripFETIII

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL8DN6LF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL8DN6LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL8DN6LF3
MOSFET 2N-CH 60V 20A POWERFLAT

MOSFET 2N-CH 60V 20A POWERFLAT

Supplier's Site
FET, MOSFET Arrays - STL8DN6LF3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STL8DN6LF3
FET, MOSFET Arrays STL8DN6LF3
MOSFET 2N-CH 60V 20A 5X6

MOSFET 2N-CH 60V 20A 5X6

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 20A, Powerflat Rohs Compliant Stmicroelectronics - 47AK6978 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 20A, Powerflat Rohs Compliant Stmicroelectronics
47AK6978
Mosfet, N-Ch, 60V, 20A, Powerflat Rohs Compliant Stmicroelectronics 47AK6978
MOSFET, N-CH, 60V, 20A, POWERFLAT ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 20A, POWERFLAT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13169-1-ND 756939-STL8DN6LF3 289-STL8DN6LF3 STL8DN6LF3 STL8DN6LF3 STL8DN6LF3 47AK6978
Product Name FET, MOSFET Arrays FETs - Arrays - STL8DN6LF3 Automotive N-Channel Dual 60 V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, N-Ch, 60V, 20A, Powerflat Rohs Compliant Stmicroelectronics
Package Type 8-PowerVDFN SOT3 Automotive 8-PowerVDFN TO-3
Transistor Grade / Operating Range Automotive
Polarity N-Channel; 2 N-Channel (Dual) N-Channel; 2 N-Channel (Dual)
V(BR)DSS 60 volts 60 volts
QG 13 nC
Unlock Full Specs
to access all available technical data