Win Source Part Number: 979379-STL22N60DM6
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ M6
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 15A
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STL22
N-Channel 650V 15A Surface Mount PowerFlat™ (8x8) HV
MOSFET N-CH 650V 15A PWRFLAT HV Product overview: STL22N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL22N60DM6 can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 15A PWRFLAT HV
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 979379-STL22N60DM6 | STL22N60DM6-ND | 278-STL22N60DM6 | STL22N60DM6 | STL22N60DM6 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 650V 15A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | SOT3 | 4-PowerVDFN | Tape & Reel (TR) | 8-PowerVDFN | |
| MOSFET Operating Mode | Enhancement |