STMicroelectronics, Inc. Single FETs, MOSFETs STL4P2UH7

Description
P-Channel 20V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)
Request a Quote Datasheet
Description
P-Channel 20V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14996-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14996-2-ND
Single FETs, MOSFETs 497-14996-2-ND
P-Channel 20V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

P-Channel 20V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Singapore, Singapore
P-Channel 20 V 0.087 Ohm 4 A MOSFET Transistor
278-STL4P2UH7
P-Channel 20 V 0.087 Ohm 4 A MOSFET Transistor 278-STL4P2UH7
P-channel 20 V, 0.087 Ohm typ., 4 A STripFET H7 Power MOSFET in a PowerFLAT 2x2 package Product overview: STL4P2UH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 0.087 Ohm, 4 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 0.087 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL4P2UH7 can be used for catalog matching and distributor lookup.

P-channel 20 V, 0.087 Ohm typ., 4 A STripFET H7 Power MOSFET in a PowerFLAT 2x2 package Product overview: STL4P2UH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 0.087 Ohm, 4 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 0.087 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL4P2UH7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL4P2UH7 - 1103199-STL4P2UH7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL4P2UH7
1103199-STL4P2UH7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL4P2UH7 1103199-STL4P2UH7
Manufacturer: STMicroelectronics Win Source Part Number: 1103199-STL4P2UH7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PowerFlat (2x2) Dimension: 6-PowerWDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4.8nC @ 4.5V Max Input Capacitance: 510pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1103199-STL4P2UH7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PowerFlat (2x2)
Dimension: 6-PowerWDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4.8nC @ 4.5V
Max Input Capacitance: 510pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL4P2UH7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL4P2UH7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL4P2UH7
MOSFET P-CH 20V 4A POWERFLAT

MOSFET P-CH 20V 4A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-14996-2-ND 278-STL4P2UH7 1103199-STL4P2UH7 STL4P2UH7
Product Name Single FETs, MOSFETs P-Channel 20 V 0.087 Ohm 4 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL4P2UH7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 6-PowerWDFN SOT3; PowerFlat (2x2) 510 pF @ 10 V
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data