STMicroelectronics, Inc. Single FETs, MOSFETs STL8N6LF6AG

Description
N-Channel 60V 32A (Tc) 4.8W (Ta), 55W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 32A (Tc) 4.8W (Ta), 55W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16505-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16505-6-ND
Single FETs, MOSFETs 497-16505-6-ND
N-Channel 60V 32A (Tc) 4.8W (Ta), 55W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 32A (Tc) 4.8W (Ta), 55W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16505-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16505-2-ND
Single FETs, MOSFETs 497-16505-2-ND
N-Channel 60V 32A (Tc) 4.8W (Ta), 55W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 32A (Tc) 4.8W (Ta), 55W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16505-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16505-1-ND
Single FETs, MOSFETs 497-16505-1-ND
N-Channel 60V 32A (Tc) 4.8W (Ta), 55W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 60V 32A (Tc) 4.8W (Ta), 55W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1207309-STL8N6LF6AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1207309-STL8N6LF6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1207309-STL8N6LF6AG
Win Source Part Number: 1207309-STL8N6LF6AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ F6 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Rds On (Max) @ Id, Vgs: 27mOhm @ 9.6A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 4.8W (Ta), 55W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1340 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): STL8N6LF6AG.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16505-2,497-1650 5-1,-497-16505-1,-49 7-16505-2,497-16505- 6,-497-16505-6 Base Product Number: STL8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1207309-STL8N6LF6AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™ F6
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 32A (Tc)
Rds On (Max) @ Id, Vgs: 27mOhm @ 9.6A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 4.8W (Ta), 55W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1340 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): STL8N6LF6AG.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16505-2,497-16505-1,-497-16505-1,-497-16505-2,497-16505-6,-497-16505-6
Base Product Number: STL8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 60 V 21 mOhm MOSFET Transistor
278-STL8N6LF6AG
Automotive N-Channel 60 V 21 mOhm MOSFET Transistor 278-STL8N6LF6AG
Automotive-grade N-channel 60 V, 21 mOhm typ., 32 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL8N6LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 21 mOhm, 32 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 21 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N6LF6AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 60 V, 21 mOhm typ., 32 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL8N6LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 21 mOhm, 32 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 21 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N6LF6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 60 V, 21 mOhm typ., 32 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package

MOSFET Automotive-grade N-channel 60 V, 21 mOhm typ., 32 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL8N6LF6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL8N6LF6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL8N6LF6AG
MOSFET N-CH 60V 32A POWERFLAT

MOSFET N-CH 60V 32A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-16505-6-ND 1207309-STL8N6LF6AG 278-STL8N6LF6AG STL8N6LF6AG STL8N6LF6AG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive N-Channel 60 V 21 mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerVDFN SOT3 8-PowerVDFN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data