STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - STL73D-AP STL73D-AP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 127330-STL73D-AP Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92AP Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 250mA, 1A Typical Gain (hFE) (Min): 10 @ 600mA, 3V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 127330-STL73D-AP Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92AP Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 250mA, 1A Typical Gain (hFE) (Min): 10 @ 600mA, 3V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - STL73D-AP - 127330-STL73D-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STL73D-AP
127330-STL73D-AP
TRANSISTORS - Transistors (BJT) - Single - STL73D-AP 127330-STL73D-AP
Manufacturer: STMicroelectronics Win Source Part Number: 127330-STL73D-AP Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92AP Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 250mA, 1A Typical Gain (hFE) (Min): 10 @ 600mA, 3V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 127330-STL73D-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92AP
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 250mA, 1A
Typical Gain (hFE) (Min): 10 @ 600mA, 3V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 497-10303-3-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-10303-3-ND
Single Bipolar Transistors 497-10303-3-ND
Bipolar (BJT) Transistor NPN 400V 1.5A 1.5W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1.5A 1.5W Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
400V 1.5A Bipolar Transistor
276-STL73D-AP
400V 1.5A Bipolar Transistor 276-STL73D-AP
NPN BJT Transistor 400V 1.5A TO-92 Single 3-Pin Product overview: STL73D-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STL73D-AP can be used for catalog matching and distributor lookup.

NPN BJT Transistor 400V 1.5A TO-92 Single 3-Pin Product overview: STL73D-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STL73D-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STL73D-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STL73D-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STL73D-AP
TRANS NPN 400V 1.5A TO92-3

TRANS NPN 400V 1.5A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 127330-STL73D-AP 497-10303-3-ND 276-STL73D-AP STL73D-AP
Product Name TRANSISTORS - Transistors (BJT) - Single - STL73D-AP Single Bipolar Transistors 400V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type TO-92; SOT3; TO-92AP TO-92; TO-226-3, TO-92-3 (TO-226AA)
IC(max) 1500 milliamps 1500 milliamps
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data