STMicroelectronics, Inc. Single FETs, MOSFETs STL15N65M5

Description
N-Channel 650V 10A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 650V 10A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13966-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13966-1-ND
Single FETs, MOSFETs 497-13966-1-ND
N-Channel 650V 10A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 650V 10A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13966-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13966-2-ND
Single FETs, MOSFETs 497-13966-2-ND
N-Channel 650V 10A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 650V 10A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13966-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13966-6-ND
Single FETs, MOSFETs 497-13966-6-ND
N-Channel 650V 10A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 650V 10A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N65M5 - 898074-STL15N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N65M5
898074-STL15N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N65M5 898074-STL15N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 898074-STL15N65M5 Series: MDmesh™ V Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 10A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL15 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13966-6, STL15N65M5-ND, 497-13966-1, 497-13966-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898074-STL15N65M5
Series: MDmesh™ V
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 10A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL15
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13966-6, STL15N65M5-ND, 497-13966-1, 497-13966-2

Buy Now Datasheet
Singapore, Singapore
650V 10A PowerFLAT MOSFET Transistor
278-STL15N65M5
650V 10A PowerFLAT MOSFET Transistor 278-STL15N65M5
650V 10A N-CH MOSFET, 375mR RdsOn, PowerFLAT 5x6 HV Product overview: STL15N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL15N65M5 can be used for catalog matching and distributor lookup.

650V 10A N-CH MOSFET, 375mR RdsOn, PowerFLAT 5x6 HV Product overview: STL15N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL15N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STL15N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL15N65M5
Single FETs, MOSFETs STL15N65M5
MOSFET N-CH 650V 10A POWERFLAT

MOSFET N-CH 650V 10A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 650V 0.335Ohm 10A MDmesh M5

MOSFET N-CH 650V 0.335Ohm 10A MDmesh M5

Buy Now Datasheet
Mosfet, N-Ch, 650V, 10A, 52W, Powerflat; Transistor Polarity Stmicroelectronics - 07AH6984 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 10A, 52W, Powerflat; Transistor Polarity Stmicroelectronics
07AH6984
Mosfet, N-Ch, 650V, 10A, 52W, Powerflat; Transistor Polarity Stmicroelectronics 07AH6984
MOSFET, N-CH, 650V, 10A, 52W, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.335ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 10A, 52W, POWERFLAT; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.335ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL15N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL15N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL15N65M5
MOSFET N-CH 650V 10A POWERFLAT

MOSFET N-CH 650V 10A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13966-1-ND 898074-STL15N65M5 278-STL15N65M5 STL15N65M5 STL15N65M5 07AH6984 STL15N65M5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL15N65M5 650V 10A PowerFLAT MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 10A, 52W, Powerflat; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat™ (5x6) 8-PowerVDFN TO-3 8-PowerVDFN
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
PD 52000 milliwatts 52000 milliwatts
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data