STMicroelectronics, Inc. MOSFETs STP140N8F7

Description
Power MOSFET N ch StripFET VII 80V 90A
Request a Quote Datasheet
Description
Power MOSFET N ch StripFET VII 80V 90A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7917810P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7917810P
MOSFETs 7917810P
Power MOSFET N ch StripFET VII 80V 90A

Power MOSFET N ch StripFET VII 80V 90A

Supplier's Site
MOSFETs - 7917810 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7917810
MOSFETs 7917810
Power MOSFET N ch StripFET VII 80V 90A

Power MOSFET N ch StripFET VII 80V 90A

Supplier's Site
MOSFETs - 1687020 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687020
MOSFETs 1687020
Power MOSFET N ch StripFET VII 80V 90A

Power MOSFET N ch StripFET VII 80V 90A

Supplier's Site
Single FETs, MOSFETs - 497-STP140N8F7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STP140N8F7-ND
Single FETs, MOSFETs 497-STP140N8F7-ND
N-Channel 80V 90A (Tc) 200W (Tc) Through Hole TO-220

N-Channel 80V 90A (Tc) 200W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
80V 90A TO-220 MOSFET Transistor
278-STP140N8F7
80V 90A TO-220 MOSFET Transistor 278-STP140N8F7
N-Ch MOSFET 80V 90A 4.3mR TO-220 Power Product overview: STP140N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 90A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 90A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP140N8F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 80V 90A 4.3mR TO-220 Power Product overview: STP140N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 90A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 90A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP140N8F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP140N8F7 - 212345-STP140N8F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP140N8F7
212345-STP140N8F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP140N8F7 212345-STP140N8F7
Manufacturer: STMicroelectronics Win Source Part Number: 212345-STP140N8F7 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 96nC @ 10V Max Input Capacitance: 6340pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.3 mOhm @ 45A, 10V Alternative Parts (Cross-Reference): IPP034NE7N3GXKSA1; STP130N8F7; STP170N8F7; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212345-STP140N8F7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 96nC @ 10V
Max Input Capacitance: 6340pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.3 mOhm @ 45A, 10V
Alternative Parts (Cross-Reference): IPP034NE7N3GXKSA1; STP130N8F7; STP170N8F7;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP140N8F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP140N8F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP140N8F7
MOSFET N-CH 80V 90A TO220

MOSFET N-CH 80V 90A TO220

Supplier's Site
Single FETs, MOSFETs - STP140N8F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP140N8F7
Single FETs, MOSFETs STP140N8F7
MOSFET N-CH 80V 90A TO220

MOSFET N-CH 80V 90A TO220

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, 90A, 200W, To-220; Transistor Polarity Stmicroelectronics - 07AH7112 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 90A, 200W, To-220; Transistor Polarity Stmicroelectronics
07AH7112
Mosfet, N-Ch, 80V, 90A, 200W, To-220; Transistor Polarity Stmicroelectronics 07AH7112
MOSFET, N-CH, 80V, 90A, 200W, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:90A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 90A, 200W, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:90A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 80 V 3.5 mOhm typ 90 A

MOSFET N-channel 80 V 3.5 mOhm typ 90 A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7917810P 7917810 497-STP140N8F7-ND 278-STP140N8F7 212345-STP140N8F7 STP140N8F7 STP140N8F7 07AH7112 STP140N8F7
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 80V 90A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP140N8F7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 80V, 90A, 200W, To-220; Transistor Polarity Stmicroelectronics MOSFET
Package Type TO-220; TO-220 TO-220; To-220 TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 200000 milliwatts 200000 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data