STMicroelectronics, Inc. N-Channel 40 V 0.0021 Ohm 120 A MOSFET Transistor STP160N4LF6

Description
N-channel 40 V, 0.0021 Ohm typ., 120 A STripFET F6 Power MOSFET in TO-220 package Product overview: STP160N4LF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 0.0021 Ohm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0021 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP160N4LF6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 40 V, 0.0021 Ohm typ., 120 A STripFET F6 Power MOSFET in TO-220 package Product overview: STP160N4LF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 0.0021 Ohm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0021 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP160N4LF6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40 V 0.0021 Ohm 120 A MOSFET Transistor
278-STP160N4LF6
N-Channel 40 V 0.0021 Ohm 120 A MOSFET Transistor 278-STP160N4LF6
N-channel 40 V, 0.0021 Ohm typ., 120 A STripFET F6 Power MOSFET in TO-220 package Product overview: STP160N4LF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 0.0021 Ohm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0021 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP160N4LF6 can be used for catalog matching and distributor lookup.

N-channel 40 V, 0.0021 Ohm typ., 120 A STripFET F6 Power MOSFET in TO-220 package Product overview: STP160N4LF6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 0.0021 Ohm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 0.0021 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP160N4LF6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15556-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15556-5-ND
Single FETs, MOSFETs 497-15556-5-ND
N-Channel 40V 120A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 40V 120A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
FETs - Single - STP160N4LF6 - 805725-STP160N4LF6 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP160N4LF6
805725-STP160N4LF6
FETs - Single - STP160N4LF6 805725-STP160N4LF6
Manufacturer: STMicroelectronics Win Source Part Number: 805725-STP160N4LF6 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 150W (Tc) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.9mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 181nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 8130pF at 20V Current - Continuous Drain (Id) at 25°C: 120A (Tc) Vgs(th) (Maximum) at Id: 1V at 250μA (Min) Part Number Series: STP160 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 805725-STP160N4LF6
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 150W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2.9mOhm at 60A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 181nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 8130pF at 20V
Current - Continuous Drain (Id) at 25°C: 120A (Tc)
Vgs(th) (Maximum) at Id: 1V at 250μA (Min)
Part Number Series: STP160
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP160N4LF6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP160N4LF6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP160N4LF6
MOSFET N-CH 40V 120A TO220

MOSFET N-CH 40V 120A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP160N4LF6 497-15556-5-ND 805725-STP160N4LF6 STP160N4LF6
Product Name N-Channel 40 V 0.0021 Ohm 120 A MOSFET Transistor Single FETs, MOSFETs FETs - Single - STP160N4LF6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data