STMicroelectronics, Inc. Single FETs, MOSFETs STP100N6F7

Description
N-Channel 60V 100A (Tc) 125W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 60V 100A (Tc) 125W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15888-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15888-5-ND
Single FETs, MOSFETs 497-15888-5-ND
N-Channel 60V 100A (Tc) 125W (Tc) Through Hole TO-220

N-Channel 60V 100A (Tc) 125W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 4.7 mOhm 100 A MOSFET Transistor
278-STP100N6F7
N-Channel 60 V 4.7 mOhm 100 A MOSFET Transistor 278-STP100N6F7
N-channel 60 V, 4.7 mOhm typ., 100 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP100N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 4.7 mOhm, 100 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 4.7 mOhm, 100 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP100N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 4.7 mOhm typ., 100 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP100N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 4.7 mOhm, 100 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 4.7 mOhm, 100 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP100N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 9064680P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064680P
MOSFETs 9064680P
MOSFET N-Ch 60V100A STripFET F7 TO-220

MOSFET N-Ch 60V100A STripFET F7 TO-220

Supplier's Site
MOSFETs - 9064680 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064680
MOSFETs 9064680
MOSFET N-Ch 60V100A STripFET F7 TO-220

MOSFET N-Ch 60V100A STripFET F7 TO-220

Supplier's Site
MOSFETs - 1688958 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688958
MOSFETs 1688958
MOSFET N-Ch 60V100A STripFET F7 TO-220

MOSFET N-Ch 60V100A STripFET F7 TO-220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP100N6F7 - 898300-STP100N6F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP100N6F7
898300-STP100N6F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP100N6F7 898300-STP100N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 898300-STP100N6F7 Series: STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 100A (Tc) 125W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP100 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898300-STP100N6F7
Series: STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 100A (Tc) 125W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP100
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, N-Ch, 60V, 100A, To-220; Channel Type Stmicroelectronics - 45AC7686 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, To-220; Channel Type Stmicroelectronics
45AC7686
Mosfet, N-Ch, 60V, 100A, To-220; Channel Type Stmicroelectronics 45AC7686
MOSFET, N-CH, 60V, 100A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP100N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP100N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP100N6F7
MOSFET N-CH 60V 100A TO220

MOSFET N-CH 60V 100A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 4.7 mOhm typ., 100 A STripFET F7 Power MOSFET in a TO-220 package

MOSFET N-channel 60 V, 4.7 mOhm typ., 100 A STripFET F7 Power MOSFET in a TO-220 package

Buy Now Datasheet
Single FETs, MOSFETs - STP100N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP100N6F7
Single FETs, MOSFETs STP100N6F7
MOSFET N-CH 60V 100A TO220

MOSFET N-CH 60V 100A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15888-5-ND 278-STP100N6F7 9064680P 9064680 898300-STP100N6F7 45AC7686 STP100N6F7 STP100N6F7 STP100N6F7
Product Name Single FETs, MOSFETs N-Channel 60 V 4.7 mOhm 100 A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP100N6F7 Mosfet, N-Ch, 60V, 100A, To-220; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-220 TO-220; To-220 TO-220; SOT3; TO-220 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers