STMicroelectronics, Inc. Electronic Wholesale - STL100N10F7 STL100N10F7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261303-STL100N10F7 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (5x6) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 5W, 100W Alternative Parts (Cross-Reference): BSC070N10NS3G; STL115N10F7AG; SiR882DP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 80A Rds On (Maximum) at Id, Vgs: 7.3mOhm at 19A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5680pF at 50V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261303-STL100N10F7 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (5x6) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 5W, 100W Alternative Parts (Cross-Reference): BSC070N10NS3G; STL115N10F7AG; SiR882DP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 80A Rds On (Maximum) at Id, Vgs: 7.3mOhm at 19A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5680pF at 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - STL100N10F7 - 1261303-STL100N10F7 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STL100N10F7
1261303-STL100N10F7
Electronic Wholesale - STL100N10F7 1261303-STL100N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1261303-STL100N10F7 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerFlat (5x6) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 5W, 100W Alternative Parts (Cross-Reference): BSC070N10NS3G; STL115N10F7AG; SiR882DP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 80A Rds On (Maximum) at Id, Vgs: 7.3mOhm at 19A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5680pF at 50V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261303-STL100N10F7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerFlat (5x6)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 5W, 100W
Alternative Parts (Cross-Reference): BSC070N10NS3G; STL115N10F7AG; SiR882DP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 80A
Rds On (Maximum) at Id, Vgs: 7.3mOhm at 19A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5680pF at 50V

Buy Now Datasheet
Singapore, Singapore
100V 80A PowerFLAT MOSFET Transistor
278-STL100N10F7
100V 80A PowerFLAT MOSFET Transistor 278-STL100N10F7
N-CH 100V 80A MOSFET, 7.3mR Rds On, PowerFLAT 5x6 Product overview: STL100N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL100N10F7 can be used for catalog matching and distributor lookup.

N-CH 100V 80A MOSFET, 7.3mR Rds On, PowerFLAT 5x6 Product overview: STL100N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, PowerFLAT, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL100N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13649-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13649-2-ND
Single FETs, MOSFETs 497-13649-2-ND
N-Channel 100V 80A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 80A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13649-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13649-1-ND
Single FETs, MOSFETs 497-13649-1-ND
N-Channel 100V 80A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 80A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13649-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13649-6-ND
Single FETs, MOSFETs 497-13649-6-ND
N-Channel 100V 80A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 80A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 0.0062 Ohm 19A STripFET VII DG

MOSFET N-Ch 100V 0.0062 Ohm 19A STripFET VII DG

Buy Now Datasheet
Mosfet, N-Ch, 100V, 80A, Powerflat Rohs Compliant Stmicroelectronics - 47AK6971 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 80A, Powerflat Rohs Compliant Stmicroelectronics
47AK6971
Mosfet, N-Ch, 100V, 80A, Powerflat Rohs Compliant Stmicroelectronics 47AK6971
MOSFET, N-CH, 100V, 80A, POWERFLAT ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 80A, POWERFLAT ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL100N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL100N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL100N10F7
MOSFET N-CH 100V 80A POWERFLAT

MOSFET N-CH 100V 80A POWERFLAT

Supplier's Site
Single FETs, MOSFETs - STL100N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL100N10F7
Single FETs, MOSFETs STL100N10F7
MOSFET N-CH 100V 80A POWERFLAT

MOSFET N-CH 100V 80A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1261303-STL100N10F7 278-STL100N10F7 497-13649-2-ND STL100N10F7 47AK6971 STL100N10F7 STL100N10F7
Product Name Electronic Wholesale - STL100N10F7 100V 80A PowerFLAT MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 80A, Powerflat Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 5000 to 100000 milliwatts 5000 milliwatts 5000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data