Bipolar (BJT) Transistor NPN 400V 4A 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 400V 4A 20W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 400V 4A 20W Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 031213-STLD128DNT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Family Name: STLD128DN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 400mA, 2A
Collector Cut-off Current(Max): 250μA
Typical Gain (hFE) (Min): 8 @ 2A, 5V
Maximum Power Dissipation: 20W
Alternative Parts (Cross-Reference): BUJD103AD; TSC5304DCP; TSC5304DCP RO;
Introduction Date: January 24, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
High voltage fast-switching NPN power transistor Product overview: STLD128DNT4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STLD128DNT4 can be used for catalog matching and distributor lookup.
TRANS NPN 400V 4A DPAK
Bipolar Transistors - BJT NPN power transistor
TRANS NPN 400V 4A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-8786-1-ND | 031213-STLD128DNT4 | 276-STLD128DNT4 | STLD128DNT4 | STLD128DNT4 | STLD128DNT4 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - STLD128DNT4 | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; D-Pak | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IC(max) | 3000 milliamps | 4000 milliamps | 4000 milliamps | |||
| VCEO | 400 volts | 400 volts | 400 volts |